EN
  • EN
  • DE
  • IT

EVAL-AD4630-24-KTZ

Part No EVAL-AD4630-24-KTZ
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Analog to Digital Converters (ADCs)
Description AD4630-24 2-CH 24-BIT SAR ADC EV / AD4630-24 - 24 Bit 2M Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Analog to Digital Converters (ADCs)
Mfr Analog Devices Inc.
Package Box
Number of A/D Converters 2
Number of Bits 24
Sampling Rate (Per Second) 2M
Data Interface Serial, SPI
Input Range ±VREF
Power (Typ) @ Conditions 15mW @ 2MSPS
Utilized IC / Part AD4630-24
Supplied Contents Board(s)
Base Product Number AD4630
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1338652-EVAL-AD4630-24-KTZ
Ultra Librarian 3D Model Ultra Librarian EVAL-AD4630-24-KTZ CAD Model

Description

EVAL-AD4630-24-KTZ Product Overview

The EVAL-AD4630-24-KTZ is a high-performance evaluation board presented by Analog Devices Inc., designed to showcase the capabilities of the AD4630-24, a 24-bit, 2 MSPS, SAR analog-to-digital converter (ADC). This evaluation kit is engineered to provide designers with a comprehensive platform to assess the full features of the AD4630-24 ADC in a variety of applications, ranging from medical instrumentation to industrial data acquisition systems.

At the heart of the EVAL-AD4630-24-KTZ is the AD4630-24 ADC which boasts an impressive set of features. This ADC offers a true 24-bit resolution with no missing codes, providing exceptional accuracy and low noise performance. Its 2 MSPS throughput rate ensures rapid data acquisition, making it ideal for high-speed signal processing tasks.

The evaluation board connects easily to a host PC via a USB interface, facilitated by the included software. This user-friendly software allows for straightforward manipulation of the ADC's functions, enabling real-time data capture and analysis without the need for additional hardware or complex programming. The EVAL-AD4630-24-KTZ also includes various reference voltage options and an onboard oscillator to simplify the evaluation process.

Flexibility is a key feature of this evaluation kit, as it supports multiple input ranges and includes configurable input buffers, allowing users to customize the setup to their specific needs. Whether the task at hand requires single-ended or differential inputs, the EVAL-AD4630-24-KTZ is up to the challenge.

Overall, the EVAL-AD4630-24-KTZ from Analog Devices Inc. is an essential tool for engineers and developers looking to harness the full power of the AD4630-24 ADC. Its combination of high precision, speed, and user-friendly interface makes it an invaluable asset for testing and developing applications where accurate and fast data conversion is paramount.

You May Also Be Interested in

Intersil
DAUGHTER CARD FOR KAD2710
Need more? Email Us
Texas Instruments
EVAL MODULE FOR ADS58C28
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR AD7190 / AD7190 - 24 Bit 4.8k Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR ADS8326
Need more? Email Us
Analog Devices Inc.
BOARD EVAL AD6645-MIL/PCB / AD6645 80MSPS SoftCell? 14 Bit 80M Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS, 1.8 V Analog-to-Digital Converter | BOARD EVALUATION 125MSPS AD9265
Need more? Email Us
Texas Instruments
EVAL MODULE FOR ADS1247
Need more? Email Us
Texas Instruments
EVAL MODULE ADS8688A
Lowest to $8.4015
Analog Devices Inc.
BOARD EVAL WITH AD9248BCP-65
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess