EN
  • EN
  • DE
  • IT

AD9248BCP-65EBZ

Part No AD9248BCP-65EBZ
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Analog to Digital Converters (ADCs)
Description BOARD EVAL WITH AD9248BCP-65
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Part Status Obsolete
Number of A/D Converters 2
Number of Bits 14
Sampling Rate (Per Second) 20M
Data Interface Parallel
Input Range 2 Vpp
Power (Typ) @ Conditions 640mW @ 65MSPS
Utilized IC / Part AD9248BCP-65
Supplied Contents Board(s)
Win Source Part Number AD9248BCP-65EBZ-40112
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9248BCP-65EBZ CAD Model

Description

The AD9248BCP-65EBZ is a high-performance, dual-channel analog-to-digital converter (ADC) from the renowned manufacturer Analog Devices Inc. Designed with precision and efficiency in mind, this ADC is an integral component for applications requiring high-speed data acquisition and signal processing.

Key Features:

  • Resolution: The AD9248BCP-65EBZ boasts a 14-bit resolution, providing fine detail in signal conversion for applications that demand high accuracy.
  • Sampling Rate: With a maximum sampling rate of 65 MSPS (Mega Samples Per Second), this ADC is ideal for high-speed applications, ensuring that rapid signal changes are captured without loss of fidelity.
  • Dual-Channel: The dual-channel design allows for simultaneous sampling of two analog signals, which is critical for complex signal analysis and for systems that require stereo audio processing or multi-sensor data acquisition.
  • Low Power Consumption: Energy efficiency is a key aspect of the AD9248BCP-65EBZ, making it suitable for portable and battery-powered devices where power conservation is essential.
  • Interface: It features a user-friendly parallel LVDS (Low-Voltage Differential Signaling) interface, which facilitates high-speed data transfer with reduced noise and improved signal integrity.
  • Integrated Features: The device includes an onboard reference and sample-and-hold circuitry, reducing the need for external components and simplifying system design.

Applications:

The AD9248BCP-65EBZ is versatile and can be used in a wide range of applications, including:

  • Medical Imaging Systems
  • Communications Infrastructure
  • Radar and Satellite Systems
  • Instrumentation and Control Systems
  • Digital Signal Processing

As a product of Analog Devices Inc., the AD9248BCP-65EBZ is backed by a reputation for quality, performance, and reliability in the field of analog and mixed-signal processing. Whether for commercial or industrial use, this ADC stands as a top choice for engineers and designers seeking to enhance the performance and capabilities of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL FOR AD7190 / AD7190 - 24 Bit 4.8k Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL SAMPLING ADC AD677
Need more? Email Us
Texas Instruments
EVAL MODULE FOR ADS58C28
Need more? Email Us
Texas Instruments
EVAL MODULE FOR ADS8326
Need more? Email Us
Texas Instruments
EVAL MODULE FOR ADS1247
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS, 1.8 V Analog-to-Digital Converter | BOARD EVALUATION 125MSPS AD9265
Need more? Email Us
Maxim Integrated
EVAL KIT/SYSTEM MAX191 (LOW-POWE
Need more? Email Us
Linear Technology
BOARD SAR ADC LTC1403A-1
Need more? Email Us
Analog Devices Inc.
BOARD EVAL AD6645-MIL/PCB / AD6645 80MSPS SoftCell? 14 Bit 80M Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess