EN
  • EN
  • DE

STM32L151R6T6A

Part No STM32L151R6T6A
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 64LQFP / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32L1
Package Tray
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, Cap Sense, DMA, I2S, POR, PWM, WDT
Number of I/O 51
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 16K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 20x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number STM32L151
Other Names STM32L151R6T6A,497-18589
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262304-STM32L151R6T6A
Ultra Librarian 3D Model Ultra Librarian STM32L151R6T6A CAD Model

Description

Overview of STM32L151R6T6A

The STM32L151R6T6A is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, renowned for its ultra-low-power performance and versatility. This MCU is part of the STM32L1 series, which is designed to excel in power-conscious applications that require a combination of energy efficiency, performance, and feature integration.

Key Features

  • Core: ARM Cortex-M3 processor, which can operate at a frequency of up to 32 MHz, provides a balanced combination of computing power and power conservation.
  • Memory: Comes equipped with 32 KB of RAM and 96 KB of flash memory, offering ample space for complex applications and ensuring efficient operation.
  • Low Power Consumption: The device features multiple low-power modes, including a stop mode that retains all registers and a standby mode for minimal power usage.
  • I/Os: It boasts up to 51 I/O ports, each of which is 5V-tolerant, ensuring compatibility with a wide range of peripherals and sensors.
  • Analog Capabilities: Includes a 12-bit analog-to-digital converter (ADC) with up to 24 channels, as well as two DAC channels, providing precise analog signal management.
  • Connectivity: Offers a range of serial communication interfaces, such as I²C, SPI, USART, and USB, facilitating easy data exchange and peripheral connectivity.
  • Robust Security: Features hardware encryption support, including a true random number generator (TRNG) and CRC calculation unit, enhancing the security of data and communication.
  • Packages: Available in various packages, including LQFP64, which allows for flexible design options in space-constrained applications.

Applications

The STM32L151R6T6A is ideal for a wide range of applications, particularly those that require a strong balance between energy efficiency and processing capability. It's commonly used in sectors such as industrial control, medical equipment, smart metering, and low-power sensor applications. Its rich set of features and low-power operation make it an excellent choice for designers looking to create eco-friendly and sustainable products without sacrificing performance.

With the STM32L151R6T6A, STMicroelectronics continues to deliver innovative, high-performance MCUs that meet the evolving needs of modern electronic designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess