EN
  • EN
  • DE

SN75468D

Part No SN75468D
Manufacturer Texas Instruments
Catalog Transistors (BJT) - Arrays
Description TRANS 7NPN DARL 100V 0.5A 16SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 5 Weeks
Features Bipolar (BJT) Transistor Array 7 NPN Darlington 100V 500mA - - Surface Mount 16-SOIC
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Tube
Operating Temperature Range 150°C (TJ)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name 75468
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number SN75468DG4-ND, -SN75468DE4, SN75468DG4, -SN75468DE4-NDR, -SN75468D-ND
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934659-SN75468D
Ultra Librarian 3D Model Ultra Librarian SN75468D CAD Model

Description

Product Overview: Texas Instruments SN75468D

The Texas Instruments SN75468D is a versatile and robust peripheral driver designed to cater to a wide range of applications requiring high-voltage, high-current driver arrays. This integrated circuit is part of the SN7546x family of peripheral drivers, which are known for their reliability and efficiency in driving a variety of loads, including solenoids, relays, DC motors, LED displays, filament lamps, and thermal print heads.

The SN75468D features seven NPN Darlington pairs that are capable of delivering an output current of 500 mA for each channel. With a high sustaining voltage of 50V, this driver can easily handle the demands of many high-power applications. Each Darlington pair is equipped with a diode for input protection, ensuring that the device remains safe from damage due to high input voltages.

One of the key attributes of the SN75468D is its high-current sink capability, which allows it to drive a wide range of inductive loads with high efficiency. The integrated suppression diodes for inductive load transient suppression further enhance its robustness, making it an ideal choice for industrial and automotive applications where electrical noise and harsh conditions are common.

The device is designed with a common-cathode clamp diode for switching inductive loads, which provides a path for the inductive kickback current, thereby protecting the device and enhancing the reliability of the entire system. The output clamp diodes are directly connected to the respective collectors of the Darlington pairs, providing a convenient and efficient way to manage voltage spikes.

For ease of use, the SN75468D comes in a standard 16-pin plastic DIP package, which is suitable for through-hole mounting. This allows for easy integration into a variety of circuit boards and systems. It also provides a clear pinout for straightforward connection to microcontrollers or other control units.

Overall, the SN75468D from Texas Instruments is a high-quality, durable peripheral driver that offers a combination of high-voltage and high-current driving capabilities, making it a valuable component for designers looking to create robust and reliable electronic systems.

You May Also Be Interested in

Sanken
N-channel With built-in flywheel diode
Need more? Email Us
Sanken
TRANS 4NPN DARL 100V 3A 12SIP
Lowest to $3.0406
Infineon Technologies
TRANS 2NPN 40V 0.2A SOT363
Need more? Email Us
Sanken
N-channel With built-in flywheel diode
Need more? Email Us
Sanken
TRANS 4NPN DARL 120V 4A 12SIP
Need more? Email Us
Sanken
TRANS 4NPN DARL 100V 3A 12-SIP
Lowest to $1.4538
Sanken
Need more? Email Us
Sanken
TRANS 6NPN DARL 120V 2A 15SIP
Need more? Email Us
Infineon Technologies
TRANS 2PNP 40V 0.2A SC74-6
Lowest to $0.9806

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8223 $53.4495
150+ $0.6747 $101.2050
230+ $0.6536 $150.3280
320+ $0.6325 $202.4000
410+ $0.6114 $250.6740
550+ $0.5482 $301.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,310 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess