EN
  • EN
  • DE

TPS2231

Part No TPS2231
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description ExpressCard TM POWER INTERFACE SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272210-TPS2231
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2231 CAD Model

Description

The TPS2231 from Texas Instruments is a robust, feature-rich power interface switch designed to cater to the needs of applications requiring power distribution and switch control. This integrated circuit is part of TI's extensive portfolio of power management solutions, providing both efficiency and reliability for a variety of systems.

Key Features:

  • Adjustable Current Limiting: The TPS2231 allows users to set the current limit threshold according to their system requirements, ensuring protection against overcurrent conditions.
  • Dual-Slot Support: This device is capable of managing power distribution for dual slots, making it an ideal choice for systems with multiple peripheral devices.
  • Hot Plug Capability: It is designed to handle hot plug events, minimizing the risk of damage when peripherals are connected or disconnected while the system is powered.
  • Thermal Protection: With built-in thermal protection, the TPS2231 prevents overheating, enhancing the overall safety and longevity of the system.
  • Under-voltage Lockout (UVLO): This feature ensures that the switch remains off if the input voltage drops below a certain threshold, protecting the device and the system.

Applications:

The TPS2231 is versatile and can be employed in a variety of applications, including:

  • PC Card Slot Power Supplies
  • Hot-Swap Power Supplies
  • Peripheral Power Management

Technical Specifications:

Parameter Value
Input Voltage Range 2.7V to 5.5V
Output Current (Max) 1A
Package Type HTSSOP (Thin Shrink Small Outline Package)
Operating Temperature Range -40°C to 85°C

Overall, the TPS2231 is a high-performance solution for power interface switching, offering precision, control, and safety for a wide range of electronic devices. Its durable design and comprehensive feature set make it a reliable choice for designers looking to optimize their power management systems.

You May Also Be Interested in

IXYS
Lowest to $7.8205
Cypress Semiconductor Corp
Lowest to $386.1000
Intel
Lowest to $50.4238
Silergy Corp
Need more? Email Us
ON Semiconductor
Need more? Email Us
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Tyco Electronics
Lowest to $1.1071
Nordic Semiconductors
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5356 $50.7120
49+ $2.0805 $101.9445
75+ $2.0154 $151.1550
103+ $1.9504 $200.8912
133+ $1.8854 $250.7582
178+ $1.6904 $300.8912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess