EN
  • EN
  • DE
  • IT

FP6713S6CTR

Part No FP6713S6CTR
Manufacturer Linear Technology
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1180275-FP6713S6CTR
Categories Custom Parts
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FP6713S6CTR CAD Model

Description

The FP6713S6CTR from Linear Technology is a cutting-edge, synchronous step-down converter designed for modern electronics that require stable and efficient power delivery. This high-performance component is engineered to meet the rigorous power demands of portable devices, embedded systems, and IoT applications, where energy efficiency and compact size are paramount.

Key Features:

  • High Efficiency: The FP6713S6CTR boasts an impressive conversion efficiency, which significantly reduces power loss and heat generation, ensuring reliable operation even in thermally constrained environments.
  • Adjustable Output Voltage: This versatile converter supports a wide range of output voltages, allowing designers to tailor the power supply to the specific needs of their application.
  • Integrated Power MOSFETs: The inclusion of internal power MOSFETs minimizes external component count, simplifies circuit design, and saves valuable board space.
  • Stable with Low ESR Output Capacitors: The FP6713S6CTR is designed to work with low ESR capacitors, reducing the overall cost and size of the power supply solution.
  • Overcurrent and Overtemperature Protection: Built-in protection mechanisms safeguard the device and the system against adverse conditions, enhancing system reliability.

Applications:

  • Portable and Battery-Powered Devices
  • Wireless Networks and IoT Devices
  • Embedded Systems
  • Power Management for Field Programmable Gate Arrays (FPGAs)
  • Point-of-Load Applications

The FP6713S6CTR is housed in a compact package, making it an ideal choice for space-constrained applications. Its high switching frequency allows for the use of smaller external components, further reducing the overall footprint of the power supply circuit.

Linear Technology's commitment to quality and performance is evident in the FP6713S6CTR step-down converter. It is a reliable and efficient solution for designers looking to optimize their power management systems with a product that offers both performance and practicality.

For detailed specifications, application notes, and design resources, visit Linear Technology's official website or contact their support team.

You May Also Be Interested in

Diodes Incorporated
CRYSTAL 12.0000MHZ 20PF SMD / 12 MHz ±10ppm Crystal 20pF 50 Ohms 4-SMD, No Lead
Lowest to $3.2598
Standex-Meder Electronics
Reed Relay 5V 50W 3A
Need more? Email Us
IMP, Inc
Need more? Email Us
Intel
Need more? Email Us
Greenliant
Managed Nand 128GB Sata BGA 145B (3D Slc 100K) I-temp
Lowest to $422.4519
Hynix Semiconductor
Standard Package
Need more? Email Us
Wall Industries,Inc.
AC to DC Converter Module
Need more? Email Us
TDK Corporation
EMI ABSORBER 300 X 200MM SHEET / RF EMI Shielding Sheet series Non-Conductive, Double Sided 7.874" (200.00mm) X 11.811" (300.00mm) X 0.008" (0.20mm)
Need more? Email Us
Sensata-Cynergy3
SENSOR PRESSURE 0-10MWG 4-20MA / Liquid Level Sensor Analog (Diaphragm) 4mA ~ 20mA Output Cable Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.7321 $65.8890
220+ $0.6002 $132.0440
335+ $0.5822 $195.0370
460+ $0.5627 $258.8420
595+ $0.5447 $324.0965
800+ $0.4876 $390.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,003 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess