EN
  • EN
  • DE

LT1002ACN

Part No LT1002ACN
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Dual, Matched Precision Operational Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1204640-LT1002ACN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1002ACN CAD Model

Description

Linear Technology's LT1002ACN Precision Operational Amplifier

The LT1002ACN is a high-performance, precision operational amplifier from Linear Technology, designed to meet the rigorous requirements of precision signal processing and control applications. This operational amplifier stands out for its exceptional accuracy, stability, and low noise, making it an ideal choice for professional-grade electronics where superior performance is non-negotiable.

Key Features

  • High Precision: With its tightly controlled offset voltage and drift, the LT1002ACN ensures accurate signal amplification, minimizing errors in critical measurement and control systems.
  • Low Noise: The device boasts an ultra-low noise performance, which is crucial for applications such as audio processing and high-fidelity instrumentation.
  • Stable with High Capacitive Loads: The operational amplifier is designed to remain stable even when driving high capacitance loads, ensuring reliable performance in a wide range of applications.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, accommodating various power supply configurations and application requirements.
  • Low Power Consumption: The LT1002ACN is optimized for low power consumption, making it suitable for battery-powered devices and energy-efficient systems.

Applications

The LT1002ACN is versatile and can be used in a variety of applications, including:

  • Precision data acquisition systems
  • High-quality audio equipment
  • Test and measurement instruments
  • Process control and automation
  • Medical devices and instrumentation

Package and Availability

The LT1002ACN is available in a standard DIP (Dual In-line Package), which is suitable for through-hole mounting, providing ease of integration into existing and new designs. This package is widely used and preferred for prototyping and small-scale production due to its ease of handling and soldering.

In summary, the LT1002ACN from Linear Technology represents a blend of precision, stability, and efficiency, making it an excellent choice for high-performance applications that demand the very best in operational amplifier technology.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $4.4806

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess