EN
  • EN
  • DE

LT6011IDD

Part No LT6011IDD
Manufacturer Linear Technology
Description Dual/Quad135uA, 14nV/Hz, Rail-to-Rail Output Precision Op Amp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206912-LT6011IDD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT6011IDD CAD Model

Description

The LT6011IDD is a high-performance, dual precision operational amplifier from Linear Technology, designed to offer exceptional accuracy and stability. This device is part of Linear Technology's family of op-amps that are tailored for precision applications requiring low noise, low input bias currents, and low offset voltage and drift.

Key Features

  • Low Offset Voltage: The LT6011IDD boasts a low input offset voltage, which is critical for precision measurement and instrumentation applications.
  • Low Drift: Temperature-induced variations are minimized with the low drift feature, ensuring consistent performance across a wide range of operating conditions.
  • Low Noise: With its low noise characteristics, the LT6011IDD is ideal for audio and other sensitive applications where maintaining signal integrity is paramount.
  • High Gain Bandwidth Product: The device provides a high gain bandwidth product, enabling it to handle a broad spectrum of frequencies without compromising gain.
  • Supply Voltage Range: It operates over a wide supply voltage range, accommodating various power supply configurations and making it versatile for diverse applications.

Applications

The LT6011IDD is well-suited for a variety of applications, including:

  • Test Equipment
  • Medical Instrumentation
  • Thermocouple Amplifiers
  • Precision Filters
  • Data Acquisition Systems

Product Specifications

The LT6011IDD comes in a small 8-lead DFN package, offering a compact solution for space-constrained applications. It is specified for operation from -40°C to 85°C, which covers most commercial and industrial temperature ranges. The device is RoHS compliant, ensuring it meets current environmental standards for electronic components.

Conclusion

Overall, the LT6011IDD from Linear Technology is a reliable and precise operational amplifier that is well-suited for applications where accuracy and stability are of utmost importance. Its combination of low offset voltage, low drift, and low noise, along with a high gain bandwidth product, makes it a versatile choice for designers in the fields of instrumentation, control systems, and precision amplification.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.6278 $97.2556
3+ $39.8995 $119.6985
5+ $38.6532 $193.2660
7+ $37.4058 $261.8406
8+ $36.1596 $289.2768
11+ $32.4185 $356.6035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess