EN
  • EN
  • DE

LT1007CS8#TRPBF

Part No LT1007CS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 8MHZ 8SO / Op Amp Single Low Noise Amplifier ±22V 8-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Amplifier Type General
Number of Circuits 1
SR - Slew Rate 2.5 V/μs
GBP - Gain Bandwidth Product 8MHz
Current - Input Bias 15nA
Voltage - Input Offset 20μV
Dual Supply Voltage (±) ±4 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 780115-LT1007CS8#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1007
Introduction Date March 03, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1007CS8#TRPBF CAD Model

Description

Linear Technology's LT1007CS8#TRPBF Precision Operational Amplifier

The LT1007CS8#TRPBF is a high-performance, low-noise operational amplifier from Linear Technology, now part of Analog Devices. This precision op-amp is designed to offer a perfect balance of low noise, high speed, and low offset voltage, making it an ideal choice for a wide range of applications including test equipment, medical instruments, and professional audio equipment.

Key Features

  • Low Noise Performance: The LT1007 features a low noise voltage of 2.8 nV/√Hz at 1 kHz, ensuring excellent signal fidelity and minimal distortion in sensitive applications.
  • High Precision: With a low offset voltage of 50 µV and low drift over temperature, the LT1007 maintains accuracy and stability across different environmental conditions.
  • Wide Bandwidth: The device offers a gain bandwidth product of 8 MHz, allowing it to handle high-speed signals without significant loss of fidelity.
  • Low Input Bias Current: The input bias current is typically 30 nA, which is beneficial for high impedance sensor applications and precision integrators.
  • Stable with Capacitive Loads: The LT1007 is designed to be stable with capacitive loads up to 10,000 pF, providing flexibility in a variety of circuit configurations.
  • Dual Supply Operation: It can operate from a dual supply range of ±2.5V to ±15V, accommodating a wide range of input signal levels.

Package and Quality

The LT1007CS8#TRPBF comes in an 8-lead SOIC package, which is compact and suitable for space-constrained applications. The part is RoHS compliant and is designed to meet the rigorous standards of the industry, ensuring reliability and performance. It also features over-temperature and over-current protection, contributing to its robustness in various operating conditions.

Applications

Due to its precision and low noise characteristics, the LT1007CS8#TRPBF is an excellent choice for:

  • High-end audio equipment
  • Precision data acquisition systems
  • Instrumentation amplifiers
  • Active filters
  • Buffer amplifiers

With its combination of features, the LT1007CS8#TRPBF is a versatile component that enhances the performance and reliability of your electronic designs.

You May Also Be Interested in

Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5564 $52.7820
12+ $8.6617 $103.9404
18+ $8.3910 $151.0380
25+ $8.1204 $203.0100
32+ $7.8497 $251.1904
43+ $7.0376 $302.6168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,710 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess