Products specifications

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Linear Technology
Package Bulk
Product Status Active
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V
Current - Output 10 mA
Tolerance ±0.4%
Temperature Coefficient 35ppm/°C
Current - Cathode 400 µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number LT1009
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 621996-LT1009IS8
Ultra Librarian 3D Model Ultra Librarian LT1009IS8 CAD Model

Description

Linear Technology's LT1009IS8 Precision Voltage Reference

The LT1009IS8 is a highly precise voltage reference component crafted by Linear Technology, renowned for its stability and low noise characteristics. This device is encapsulated in an 8-lead SOIC package, designed to cater to a broad range of applications that require a stable reference voltage, such as data conversion, power supply monitoring, and precision instrumentation.

Key Features:

  • Stable Voltage: The LT1009IS8 offers a fixed 2.5V output with a guaranteed initial accuracy of ±0.2% and temperature stability of ±20ppm/°C over the full operating temperature range.
  • Low Operational Current: This device operates with a quiescent current of 1mA, which makes it suitable for battery-powered and energy-efficient applications.
  • Wide Operating Range: It can function over a broad input voltage range from 4V to 40V, providing flexibility in various circuit designs.
  • Low Noise: With its low noise performance, the LT1009IS8 contributes to the high signal integrity required in precision applications.
  • Long-Term Stability: It exhibits excellent long-term stability, ensuring consistent performance over the lifespan of the device.
  • Thermal Protection: The device includes inherent thermal protection to safeguard against over-temperature conditions.

Applications:

  • High Resolution Data Converters
  • Power Supply Control
  • Portable Instrumentation
  • Industrial Process Control Systems
  • Precision Current Sources

Linear Technology's LT1009IS8 is a testament to their commitment to high-quality, reliable components. Its precision and robustness make it an ideal choice for engineers and designers looking to enhance the performance of their electronic systems. Whether it's for sophisticated industrial equipment or compact consumer electronics, the LT1009IS8 stands out as a versatile and dependable voltage reference solution.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES ADJ SOT23-5
Lowest to $7.4124
ECAD model for DS4303R+T&R
Analog Devices Inc.
IC VREF SERIES 0.02% 8SOIC / Series Voltage Reference IC Fixed 3V V ±0.02% 10 mA 8-SOIC
Lowest to $47.2728
ECAD model for ADR4530BRZ-R7
Analog Devices Inc.
V-Ref Precision 2.5V 30mA 8-Pin SOIC N T/R / IC VREF SERIES 2.5V 8SOIC
Lowest to $48.2443
ECAD model for ADR431BRZ-REEL7
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $6.6633
ECAD model for LM4040BEX3-2.5
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
ECAD model for LM4040BIX3-3.0+T
Texas Instruments
Low-Noise, Very Low Drift, Precision VOLTAGE REFERENCE
Lowest to $3.9460
ECAD model for REF5020AIDR
Texas Instruments
IC VREF SHUNT 0.5% SOT23-3 / Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12 mA SOT-23-3
Lowest to $2.5586
ECAD model for LM4041QCEM3X-1.2NO
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT89-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 100 mA SOT-89-3
Lowest to $0.0668
ECAD model for AP431SBRTR-G1
Analog Devices Inc.
IC VREF SERIES PREC 3V 8-SOIC / Voltage Reference IC V 8-SOIC
Need more? Email Us
ECAD model for ADR06BR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4211 $65.6844
9+ $13.4737 $121.2633
13+ $13.0527 $169.6851
18+ $12.6316 $227.3688
23+ $12.2106 $280.8438
31+ $10.9474 $339.3694
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,531 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention