EN
  • EN
  • DE

STMAV340TTK

Part No STMAV340TTK
Manufacturer STMicroelectronics
Catalog Interface - Analog Switches - Special Purpose
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Interface - Analog Switches - SpecialPurpose
Win Source Part Number 194502-STMAV340TTK
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STMAV340TTK CAD Model

Description

The STMAV340TTK from STMicroelectronics is a state-of-the-art, high-speed USB 2.0 (480 Mbps) switch designed to facilitate the routing of high-speed differential signals. This versatile device is particularly suitable for a range of applications, including mobile phones, digital cameras, and notebooks where USB switching is required for peripheral sharing or signal routing purposes.

Key Features:

  • High-Speed USB 2.0 Interface: The STMAV340TTK is compliant with USB 2.0 standards, ensuring compatibility with a wide array of USB devices and guaranteeing a high-speed data transfer rate of up to 480 Mbps.
  • Low On-Resistance: With very low on-resistance (RON) characteristics, this switch ensures minimal signal distortion and voltage drop, providing a reliable and efficient signal routing path.
  • Low Crosstalk and Off Isolation: The device features excellent crosstalk and off isolation performance, which is critical for maintaining signal integrity in applications where multiple signal channels are in close proximity.
  • Wide Operating Range: The STMAV340TTK operates over a broad voltage range, accommodating various system requirements and enhancing its compatibility with different host devices.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is built into the switch, safeguarding connected devices from potential damage due to static electricity.

Applications:

The versatility of the STMAV340TTK makes it ideal for a multitude of applications. It can be used in:

  • USB peripheral sharing devices
  • Portable device docking stations
  • Desktop and notebook computers
  • USB port expanders and hubs
  • Signal routing applications

Package Information:

The STMAV340TTK is offered in a compact package, designed to meet the space constraints of modern electronic devices without compromising performance. Its small footprint allows for seamless integration into various circuit designs.

With its robust design and comprehensive feature set, the STMAV340TTK from STMicroelectronics represents a reliable solution for designers looking to implement high-speed USB switching in their products.

You May Also Be Interested in

Maxim Integrated
IH5341 DUAL RF/VIDEO SWITCH
Lowest to $12.4266
Broadcom Limited
IC PCI EXPRESS SWITCH 196BGA
Lowest to $55.2986
Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Fairchild/ON Semiconductor
DC DC CNTRLR TRIPLE-OUT SYNC BUC / Switch IC Channel
Lowest to $0.5047
Maxim Integrated
SERIAL CONTRL AUDIO/VIDEO SWITCH
Lowest to $29.7953
Maxim Integrated
AUDIO CLICKLESS SWITCH
Lowest to $4.3793
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Fairchild/ON Semiconductor
FTBVP5SH50 / Switch IC Channel
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.8015 $81.6030
4+ $33.4788 $133.9152
6+ $32.4324 $194.5944
8+ $31.3860 $251.0880
10+ $30.3407 $303.4070
13+ $27.2014 $353.6182
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess