EN
  • EN
  • DE

LT1009S8

Part No LT1009S8
Manufacturer Linear Technology
Description 2.5V Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1204688-LT1009S8
Manufacturer Homepage www.linear.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name LT1009
Introduction Date February 24, 2000
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date Not Compliant
Ultra Librarian 3D Model Ultra Librarian LT1009S8 CAD Model

Description

Linear Technology's LT1009S8 Precision Voltage Reference

The LT1009S8 is a highly precise and stable low voltage reference from Linear Technology, a leader in analog integrated circuits. This device is designed to offer a fixed 2.5V output with an impressive initial accuracy of 0.2%. It is encapsulated in an 8-lead SOIC package, ensuring a compact footprint suitable for space-constrained applications.

One of the key features of the LT1009S8 is its low temperature coefficient, which is typically 20ppm/°C, making it an excellent choice for precision applications where temperature variations are a concern. This ensures that the voltage reference remains stable across a wide temperature range, from -40°C to 85°C, maintaining its accuracy and reliability in various operating conditions.

The device also boasts excellent long-term stability and low noise characteristics, with a typical output noise of just 20μV RMS over a 10Hz to 10kHz bandwidth. This makes the LT1009S8 ideal for high-resolution analog-to-digital conversions, precision instrumentation, and any other application where a stable and accurate reference voltage is critical.

With a maximum supply current of only 1.4mA, the LT1009S8 is also a low-power option, suitable for battery-powered devices and energy-efficient systems. The device is capable of sourcing or sinking up to 10mA of output current, providing flexibility in a wide range of load conditions.

The LT1009S8 also features a trimmable output, allowing users to fine-tune the voltage reference to their specific needs via external resistors. This added functionality ensures that designers can achieve the utmost precision in their systems.

In summary, the LT1009S8 from Linear Technology is a top-tier choice for engineers requiring a stable, accurate, and reliable voltage reference. Its combination of low temperature coefficient, high initial accuracy, and low noise make it highly suitable for critical applications in measurement, control systems, and portable devices.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1678 $52.0272
50+ $2.0280 $101.4000
77+ $1.9581 $150.7737
110+ $1.8182 $200.0020
143+ $1.7483 $250.0069
179+ $1.6783 $300.4157
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,226 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess