Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1204691-LT1011
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing, Motor Drive & Control, Lighting
Ultra Librarian 3D Model Ultra Librarian LT1011 CAD Model

Description

The LT1011 is a versatile and high-performance voltage comparator from Linear Technology that offers significant improvements over the classic LM111 family of comparators. This device is designed to provide fast and accurate voltage level detection, making it an essential component for a wide array of electronic applications.

Key Features

  • Improved Performance: The LT1011 boasts a 250ns response time, which is a considerable enhancement over its predecessors. This speed increase allows for quicker system response and improved operational efficiency.
  • Voltage Range: With a wide voltage range, the LT1011 can operate from a single 5V supply up to ±15V dual supplies, accommodating various application needs.
  • Strobe Capability: A unique feature of the LT1011 is its strobe function. This allows the comparison function to be disabled, effectively placing the output in a high impedance state, thereby conserving power and minimizing interference with other circuit components.
  • Offset Voltage: The device offers an impressive input offset voltage specification of just 1mV, ensuring high accuracy in voltage comparison and threshold detection applications.
  • Output Drive Capability: The LT1011 can sink up to 50mA, which allows direct drive of a wide range of loads including relays and lamps, providing flexibility in interfacing with other circuit elements.

Applications

The LT1011 is suitable for a variety of applications due to its speed, accuracy, and flexibility. It is commonly used in:

  • Threshold detectors and level shifting circuits
  • Zero-crossing detectors
  • Window comparators
  • Relay and lamp drivers
  • Analog-to-digital converters (ADCs)
  • Waveform generators
  • Motor control circuits

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1011 is no exception. It is built to the highest standards, ensuring reliability and performance in even the most demanding conditions. Whether used in industrial, automotive, or consumer electronics, the LT1011 stands out as a robust and dependable choice for voltage comparison applications.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.7711 $56.3133
8+ $15.4019 $123.2152
12+ $14.9206 $179.0472
16+ $14.4394 $231.0304
21+ $13.9580 $293.1180
27+ $12.5141 $337.8807
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention