EN
  • EN
  • DE

LT1012DN8

Part No LT1012DN8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 0.2 V/μs
Current - Input Bias 25pA
Voltage - Input Offset 8μV
Operating Supply Current 380μA
Supply Voltage - Operating 2.4 V to 40 V, ±1.2 V to 20 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 072152-LT1012DN8
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1012DN8 CAD Model

Description

The LT1012DN8 is a high-quality operational amplifier (op amp) from Linear Technology, designed for precision applications that demand the utmost in accuracy and stability. This op amp is encapsulated in an 8-pin DIP package, making it suitable for a wide range of standard electronic applications.

Key Features

  • Ultra-Low Offset Voltage: The LT1012DN8 boasts an exceptionally low input offset voltage, which minimizes errors in high-precision circuits.
  • Low Noise: It exhibits low noise characteristics, ensuring a clean signal amplification ideal for sensitive audio and instrumentation applications.
  • High Gain: With a high voltage gain, this op amp can amplify weak signals without significant loss of fidelity, making it perfect for medical and measurement devices.
  • Stable with Capacitive Loads: The device is designed to be stable when driving capacitive loads, a critical feature for applications involving analog filters or long cable runs.
  • Low Thermal Drift: The thermal drift is minimized, ensuring consistent performance over a wide range of temperatures.
  • Low Power Consumption: It operates with low power consumption, making it suitable for battery-powered and portable devices.

Applications

The LT1012DN8 is versatile and can be used in a variety of applications, including:

  • Precision instrumentation
  • Data acquisition systems
  • Analog filters
  • Temperature measurement and control
  • Strain gauge amplifiers
  • Medical equipment
  • Battery-powered devices

Technical Specifications

Parameter Value Package Type 8-Pin DIP Input Offset Voltage Typically 10µV Input Bias Current 30nA Supply Voltage Range ±1.1V to ±18V Operating Temperature Range -55°C to 125°C

With its exceptional precision and stability, the LT1012DN8 from Linear Technology stands out as an exemplary component for designs where accuracy cannot be compromised.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess