Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Bulk
Status Obsolete
Amplifier Type J-FET
Slew Rate 26V/μs
Gain Bandwidth Product 8.5MHz
Current - Input Bias 30pA
Voltage - Input Offset 80μV
Supply Current 7mA
Current - Output / Channel 20mA
Supply Voltage , Single/Dual (±) ±10V ~ 18V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package TO-205-8, TO-5-8 Metal Can
Supplier Device Package TO-5-8
Family Part Number LT1022
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1204809-LT1022ACH
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1022ACH CAD Model

Description

Description

The LT1022ACH is a high-precision operational amplifier designed and manufactured by Linear Technology, a company known for its high-performance analog integrated circuits. This product stands out for its exceptional stability and accuracy, making it an ideal choice for applications that require precise signal conditioning.

Key Features

  • High Precision: The LT1022ACH offers excellent precision with low offset voltage and drift, ensuring accurate signal amplification over time and temperature variations.
  • Low Noise: This operational amplifier features low noise performance, which is critical for sensitive applications where signal integrity is paramount.
  • Stable with High Capacitive Loads: The device is designed to be stable even when driving high capacitive loads, making it versatile for a variety of circuit configurations.
  • Wide Operating Temperature Range: The LT1022ACH is characterized for operation over a wide temperature range, making it suitable for use in harsh environmental conditions.
  • Robust Package: It comes in a hermetically sealed package, ensuring long-term reliability and protection against environmental factors.

Applications

The LT1022ACH is well-suited for precision instrumentation, data acquisition systems, and any application where high accuracy is essential. Its stable performance under varying conditions also makes it a good fit for industrial control systems, A/D converters, and sample-and-hold circuits.

Technical Specifications

Parameter Value Offset Voltage Typically under 0.5mV Input Bias Current Low Supply Voltage Range ±4.5V to ±18V Temperature Range -55°C to +125°C

You May Also Be Interested in

Texas Instruments
Dual and Quad High Speed/Low Power 75 MHz GBW Rail-to-Rail I/O Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $19.9634
ECAD model for LM6154BCMX
Analog Devices Inc.
Dual 260 MHz Gain = +2.0 & +2.2 Buffer | IC OPAMP BUFFER 2 CIRCUIT 8SO
Lowest to $19.5582
ECAD model for AD8079ARZ
Analog Devices Inc.
High Performance, Low Power, Rail-to-Rail Precision Instrumentation Amplifier
Lowest to $23.9394
ECAD model for AD8422ARMZ
Texas Instruments
LMC6572/LMC6574 Dual and Quad Low Voltage (2.7V and 3V) Operational Amplifier | IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $2.6934
ECAD model for LMC6574AIMX
Texas Instruments
Micropower, Rail-to-Rail Input and Output CMOS Operational Amplifier | IC OPAMP GP 2 CIRCUIT 8DIP
Need more? Email Us
ECAD model for LMC6462BIN
Analog Devices Inc.
2.7 V, 800 μA, 80 MHz Rail-to-Rail I/O Amplifiers | IC OPAMP VFB 1 CIRCUIT 8SOIC
Lowest to $16.5853
ECAD model for AD8031BRZ-REEL
Texas Instruments
DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8TSSOP
Lowest to $0.3187
ECAD model for LM2904VQPWR
Analog Devices Inc.
Precision, 500 ns Settling BiFET Op Amp
Lowest to $21.1892
ECAD model for AD744BQ
Analog Devices Inc.
30 V, Micropower, Overvoltage Protection | IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $14.3459
ECAD model for ADA4096-2WARMZ-R7

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention