EN
  • EN
  • DE
  • IT

LT1028

Part No LT1028
Manufacturer Linear Technology
Description Ultra Low Noise Precision High Speed Op Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1204826-LT1028
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing, Audio, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian LT1028 CAD Model

Description

Product Overview: LT1028 - Ultra Low Noise Precision High Speed Op Amp

The LT1028 from Linear Technology represents a breakthrough in operational amplifier technology. Designed for a wide array of applications, this operational amplifier boasts an exceptionally low noise level, high speed, and remarkable precision, making it an ideal choice for high-performance audio systems, sensitive instrumentation, and other noise-critical applications.

Key Features:

  • Ultra Low Noise Performance: With a noise voltage of only 0.85nV/√Hz at 1kHz, the LT1028 stands out as one of the lowest noise operational amplifiers available in the market, ensuring crystal-clear audio and precise measurement in sensitive applications.
  • High Gain Bandwidth Product: It offers a high gain bandwidth product of 75MHz, which allows for fast signal processing and accurate response to rapidly changing input signals.
  • High Slew Rate: The device also features a high slew rate of 20V/µs, contributing to its ability to handle quick transients and high dynamic range signals with ease.

Applications:

  • High-performance audio
  • Sensitive instrumentation
  • Spectrum analyzers
  • Active filters
  • Fast operational amplifiers
  • Professional microphone preamplifiers

Technical Specifications:

The LT1028 operates over a wide supply range of ±5V to ±15V, making it versatile for various power environments. Its input offset voltage is typically 100µV, and the device is capable of driving 600Ω loads. This op-amp is available in 8-lead PDIP and SO packages, catering to different design requirements.

Quality and Reliability:

Linear Technology is committed to delivering high-quality and reliable components. The LT1028 is no exception and is manufactured with the highest standards to ensure performance stability and longevity in the most demanding conditions.

For engineers and designers looking for an operational amplifier that can deliver top-notch performance with minimal noise interference, the LT1028 from Linear Technology is an exceptional choice that will exceed expectations in precision and speed.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.1918 $96.3836
4+ $39.5427 $158.1708
6+ $38.3061 $229.8366
7+ $37.0707 $259.4949
10+ $35.8353 $358.3530
13+ $32.1279 $417.6627
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,320 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess