EN
  • EN
  • DE

LT1028AMJ8

Part No LT1028AMJ8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Ultra Low Noise Precision High Speed Op Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1204830-LT1028AMJ8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1028AMJ8 CAD Model

Description

The LT1028AMJ8 is a high-performance, low-noise operational amplifier designed by Linear Technology, now part of Analog Devices, to meet the needs of demanding audio and instrumentation applications. This op-amp offers an exceptional balance of low noise performance and high speed, making it an ideal choice for professional audio equipment, high-quality test instruments, and other sensitive electronic devices.

Key Features

  • Ultra-Low Noise Performance: The LT1028AMJ8 boasts an ultra-low voltage noise of 0.85nV/√Hz at 1kHz, ensuring pristine signal amplification with minimal added noise, which is critical for audio fidelity and precise measurement systems.
  • High Gain Bandwidth Product: With a gain bandwidth product of 75MHz, this op-amp can handle a wide range of frequencies without compromising gain, allowing it to be used in high-speed signal processing applications.
  • High Slew Rate: A slew rate of 20V/µs enables the LT1028AMJ8 to respond quickly to changes in input signals, which is beneficial for fast transient response in closed-loop systems.
  • Stable with High Capacitive Loads: This operational amplifier is designed to remain stable even with capacitive loads as high as 1000pF, providing designers with greater flexibility in complex circuit configurations.
  • Robust Operating Range: The LT1028AMJ8 can operate over a wide supply voltage range from ±4V to ±18V, accommodating various power supply configurations and application requirements.

Applications

The LT1028AMJ8 is versatile and can be used in a variety of high-performance applications, including:

  • Professional Audio Equipment
  • Precision Data Acquisition Systems
  • Spectrum Analyzers
  • Active Filters
  • Fast Amplifiers
  • Medical Imaging Systems

Product Packaging and Quality

The LT1028AMJ8 comes in an 8-lead TO-5 metal can package, ensuring robustness and reliability even in harsh environments. Linear Technology's commitment to high-quality manufacturing standards means that each op-amp is designed to deliver consistent and reliable performance over its operational lifespan.

You May Also Be Interested in

Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess