EN
  • EN
  • DE

LTC6416CDDB#TRMPBF

Part No LTC6416CDDB#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description SP Amp Differential ADC Driver Single 3.9V 10-Pin DFN EP T/R / IC OPAMP BUFFER 2GHZ 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Amplifier Type Buffer
Number of Circuits 1
Output Type Differential
SR - Slew Rate 3400 V/μs
-3db Bandwidth 2GHz
Current - Input Bias 5μA
Voltage - Input Offset 500μV
Operating Supply Current 42mA
Output Current per Channel 20mA
Dual Supply Voltage (±) 2.7 V ~ 3.9 V, ±1.35 V ~ 1.95 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x2)
Win Source Part Number 784349-LTC6416CDDB#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6416
Introduction Date November 13, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6416CDDB#TRMPBF CAD Model

Description

LTC6416CDDB#TRMPBF - Ultra High-Speed Differential Amplifier

The LTC6416CDDB#TRMPBF is a high-performance differential amplifier from Linear Technology, designed to cater to the demanding requirements of high-speed signal processing and data acquisition systems. This versatile component is well-suited for applications that require low distortion and high dynamic range, such as driving high-speed analog-to-digital converters (ADCs), differential signal processing, and broadband communications.

Key Features

  • High Bandwidth: The LTC6416CDDB#TRMPBF boasts an impressive bandwidth of 10GHz, making it ideal for high-frequency applications.
  • Low Distortion: With a low harmonic distortion performance, this amplifier ensures signal integrity and high-quality output, which is crucial for precision applications.
  • Adjustable Gain: Users can set the gain from 0dB to 10dB, providing flexibility and control over signal amplification to match specific system requirements.
  • Output Voltage Range: The device features a wide output voltage range, ensuring compatibility with a variety of ADCs and other downstream components.
  • Power Supply: The LTC6416CDDB#TRMPBF operates on a single 3.3V supply, simplifying power management in system design.
  • Output Clipping Indicator: An integrated clipping indicator provides a flag when the output signal is about to clip, allowing for preventative measures in system design to avoid signal distortion.

Applications

Due to its high-speed and low-distortion characteristics, the LTC6416CDDB#TRMPBF is perfectly suited for a range of applications, including:

  • Driving high-speed ADCs
  • Differential signal processing
  • Communications infrastructure
  • Test and measurement equipment
  • Radar and imaging systems

Package and Quality

The LTC6416CDDB#TRMPBF comes in a compact DFN package, which is ideal for space-constrained applications. The device is also available in a tape and reel package, denoted by the TRMPBF suffix, ensuring it is ready for automated manufacturing processes. Linear Technology's commitment to quality means that this differential amplifier is designed and manufactured to meet the highest industry standards for performance and reliability.

Whether it's for high-speed data acquisition, communication systems, or any other application requiring a robust and reliable differential signal amplification, the LTC6416CDDB#TRMPBF stands out as a superior choice for designers and engineers.

You May Also Be Interested in

Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess