EN
  • EN
  • DE
  • IT

LT1029ACZ

Part No LT1029ACZ
Manufacturer Linear Technology
Description 5V Bandgap Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1204836-LT1029ACZ
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1029ACZ CAD Model

Description

The LT1029ACZ is a precision voltage reference component manufactured by Linear Technology, a company renowned for its high-performance analog integrated circuits. This particular model is designed to offer a stable and accurate reference voltage, which is essential in various electronic applications such as analog-to-digital converters, digital-to-analog converters, and power supply monitoring.

Key Features

  • Stable Output: The LT1029ACZ provides a fixed 5V output with high stability, making it reliable for critical applications where voltage precision is paramount.
  • Low Temperature Coefficient: It boasts an excellent temperature coefficient, typically around 20ppm/°C, ensuring minimal deviation in output voltage with temperature changes.
  • Low Noise: With a low noise characteristic of typically 20µV P-P, it ensures a clean reference signal, which is crucial for sensitive electronic circuits.
  • High Current Capability: This device can source up to 10mA and sink up to 5mA, providing versatile load handling capacity.
  • Adjustable Output: While the standard output is set to 5V, it can be adjusted over a range from 4.5V to 20V with the addition of external resistors, offering flexibility for different circuit requirements.
  • Long-Term Stability: Over time, the output voltage remains consistent, showcasing the component's reliability and suitability for long-term applications.
  • Wide Operating Temperature Range: The LT1029ACZ is rated for operation over a temperature range of -55°C to +125°C, making it suitable for use in harsh environments.

Applications

The LT1029ACZ is ideal for use in precision data systems, high-quality test equipment, and any other applications where a stable voltage reference is necessary. Its robust design and flexible features make it an excellent choice for both commercial and industrial applications.

Package and Availability

The LT1029ACZ comes in a TO-92 package, which is a through-hole mounting design. This package is widely used and preferred for its ease of integration into various circuit boards. For availability and purchasing options, customers can contact authorized distributors or visit Linear Technology's website for direct support.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4881 $59.9048
19+ $6.1441 $116.7379
29+ $5.9520 $172.6080
39+ $5.7600 $224.6400
51+ $5.5681 $283.9731
68+ $4.9921 $339.4628
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 854 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess