Products specifications

Category Integrated Circuits (ICs)>Clock/Timing>Real Time Clocks
Manufacturer Microchip Technology
Packaging Tube
Type Clock/Calendar
Features Alarm, Leap Year, Square Wave Output, SRAM
Memory Size 64B
Date Format YY-MM-DD-dd
Interface I2C, 2-Wire Serial
Voltage - Supply 1.8V ~ 5.5V
Voltage - Supply, Battery 1.3V ~ 5.5V
Current - Timekeeping (Max) 1.2µA @ 3.3V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number MCP7940
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 100
Win Source Part Number 1321584-MCP7940N-E/MS
Ultra Librarian 3D Model Ultra Librarian MCP7940N-E/MS CAD Model

Description

Microchip Technology's MCP7940N-E/MS Real-Time Clock/Calendar (RTCC)

The MCP7940N-E/MS is a highly integrated RTCC (Real-Time Clock/Calendar) module from Microchip Technology, designed for the effective management of time and date in electronic applications. Packaged in a compact 8-pin MSOP (Mini Small Outline Package), this device is perfect for space-constrained applications that require accurate timekeeping.

One of the key features of the MCP7940N-E/MS is its I²C communication interface, which allows for simple integration with microcontroller-based systems. This interface enables easy access to time and date information, as well as the configuration of alarms and other settings. The device also includes a battery backup input, ensuring that timekeeping continues uninterrupted during power failures, with typical battery life extending for years due to the low-power nature of the device.

The MCP7940N-E/MS offers a wide range of functions, including seconds, minutes, hours, day of the week, date, month, and year, with leap year compensation valid up to 2399. It can operate in either the 24-hour or 12-hour format with an AM/PM indicator. Additionally, it provides two programmable alarm clocks and a programmable square wave output, making it highly versatile for tasks that require precise timing.

The device has a digital trimming feature that allows for time calibration, which can compensate for crystal frequency drifts due to temperature changes or other factors. This ensures that time is kept with high precision over the product's lifespan. Moreover, the MCP7940N-E/MS includes a power-fail timestamp that logs the time when the power goes down, providing valuable data for diagnostics and system recovery processes.

Overall, the MCP7940N-E/MS from Microchip Technology is a robust and reliable solution for embedded systems requiring an efficient and precise real-time clock/calendar functionality. Its integration of memory, power backup, and easy-to-use interface makes it an excellent choice for applications such as smart meters, home appliances, industrial controllers, and other time-sensitive electronic products.

You May Also Be Interested in

Epson Company
IC RTC CLK/CALENDAR I2C 14-SOP
Need more? Email Us
ECAD model for RX6110SA:B3 PURE SN
STMicroelectronics
Real Time Clock Serial 20byte Clock/Calendar/Alarm/Timer/Interrupt 18-Pin SOX T/R / IC RTC CLK/CALENDAR I2C 18-SOIC
Need more? Email Us
ECAD model for M41T81SMY6F
Seiko Epson Corporation
IC RTC CLK/CALENDAR I2C 10SMD
Need more? Email Us
ECAD model for RX8901CE XS B0B
Seiko Epson Corporation
IC RTC CLK/CALENDAR PAR 24SSOP
Lowest to €24.7911
ECAD model for RTC-7301SF:B ROHS
Epson Company
IC RTC CLK/CALENDAR PAR 24-SOP / Real Time Clock Parallel Clock/Calendar/Clock Adjustment 24-Pin SOP T/R
Need more? Email Us
ECAD model for RTC-72423A0: ROHS
NXP / Nexperia
IC RTC CLK/CALENDAR I2C 10-HVSON / Real Time Clock Serial Clock/Calendar/Alarm/Timer/Interrupt 10-Pin HVSON EP T/R
Lowest to €9.7020
ECAD model for PCA8565BS/1,118
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28-EDIP / Real Time Clock (RTC) IC Clock/Calendar 8KB Parallel 28-DIP Module (0.600", 15.24mm)
Need more? Email Us
ECAD model for DS1743W-120IND+
Epson Company
IC RTC CLK/CALENDAR I2C 22-SON
Need more? Email Us
ECAD model for RX-8025NB:AA3 PURE SN
NXP / Nexperia
IC RTC CLK/CALENDAR SPI 16-HVQFN / Real Time Clock Serial Clock/Calendar/Alarm/Timer/Interrupt 16-Pin HVQFN EP T/R
Lowest to €10.9527
ECAD model for PCF2123BS/1,518

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ €1.9107 €45.8576
58+ €1.5677 €90.9291
90+ €1.5188 €136.6918
124+ €1.4698 €182.2502
160+ €1.4208 €227.3301
214+ €1.2738 €272.5915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,000 pieces
MOQ: 24 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention