EN
  • EN
  • DE

LT1056S8

Part No LT1056S8
Manufacturer Linear Technology
Description Precision, High Speed, JFET Input Operational Amplifiers 
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1204892-LT1056S8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1056S8 CAD Model

Description

The LT1056S8 is a high-performance operational amplifier (op amp) from Linear Technology, designed to offer precision and stability in a variety of applications. This op amp comes in an 8-pin SO package, making it suitable for space-constrained applications without compromising on functionality.

Key Features

  • High Precision: The LT1056S8 boasts an offset voltage of just 40µV, ensuring high accuracy in your circuit's performance.
  • Low Noise: With a low noise density of 12nV/√Hz at 1kHz, this op amp is ideal for sensitive audio applications and measurement equipment.
  • Stable with Capacitive Loads: This device can handle capacitive loads up to 10,000pF, making it versatile and robust for a range of uses.
  • High Gain Bandwidth Product: With a gain bandwidth product of 8MHz, the LT1056S8 is capable of handling a wide range of frequencies.
  • Low Total Harmonic Distortion: The op amp exhibits a total harmonic distortion of 0.002% for audio frequencies, ensuring clear and precise signal amplification.

Applications

The LT1056S8 is a versatile component that can be used in various electronic circuits. Its precision and low noise make it an excellent choice for:

  • High-quality audio equipment
  • Test and measurement instruments
  • Active filters and integrators
  • Fast amplifiers for data acquisition systems
  • Buffer amplifiers in precision applications

Reliability and Performance

Linear Technology ensures that the LT1056S8 meets the highest standards of reliability and performance. The device operates over a wide temperature range and is characterized for both 5V and ±15V supplies, providing flexibility for different power requirements. Whether you're designing for industrial, commercial, or high-end consumer markets, the LT1056S8 is a solid choice for your operational amplifier needs.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6525 $57.9150
15+ $7.9201 $118.8015
23+ $7.6726 $176.4698
32+ $7.4250 $237.6000
41+ $7.1776 $294.2816
54+ $6.4350 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 472 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess