EN
  • EN
  • DE

LT1070CT

Part No LT1070CT
Manufacturer Linear Technology
Description 5A and 2.5A High Efficiency Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1204909-LT1070CT
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1070CT CAD Model

Description

The LT1070CT from Linear Technology is a versatile and robust DC-DC converter integrated circuit designed to accommodate a wide range of power supply applications. This component is part of Linear Technology’s LT1070 series, which is renowned for its reliability and efficiency in converting input voltages to regulated output voltages.

Key Features

  • High Efficiency: The LT1070CT operates with a high efficiency, which can be up to 90% in certain applications. This makes it an ideal choice for battery-powered devices where power conservation is critical.
  • Wide Input Voltage Range: It can handle an input voltage range from 3V to 60V, providing a flexible solution for various input sources.
  • Versatile Output: The output voltage can be set from 2.5V to 50V, making the LT1070CT suitable for a broad spectrum of applications.
  • High Output Current: This IC can deliver an output current of up to 5A, depending on the configuration, which is sufficient for many medium to high power needs.
  • Switching Frequency: The LT1070CT operates at a switching frequency of 40kHz, which allows for smaller external components, reducing overall space and cost.
  • Protection Features: It includes built-in features such as thermal shutdown, current limit, and the ability to withstand temporary output shorts, ensuring long-term reliability.

Applications

The LT1070CT is well-suited for a variety of applications, including:

  • Off-line power supplies
  • Battery-powered equipment
  • Automotive and industrial power systems
  • Step-up or step-down converters
  • Inverting power supplies

Package and Quality

The LT1070CT is available in a TO-220 package, which is designed for easy mounting on a printed circuit board and effective thermal management. Linear Technology ensures high-quality standards, and the LT1070CT is no exception. It is manufactured to provide consistent performance and reliability in a broad range of environments and applications.

Whether you are designing a new power supply or looking to improve an existing one, the LT1070CT offers the flexibility, efficiency, and reliability that engineers have come to expect from Linear Technology.

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess