EN
  • EN
  • DE

LT1070IT

Part No LT1070IT
Manufacturer Linear Technology
Description 5A and 2.5A High Efficiency Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1204912-LT1070IT
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1070IT CAD Model

Description

The LT1070IT is a powerful and versatile switching regulator from Linear Technology, designed to cater to a wide range of power supply applications. This innovative component is part of the LT1070 series, which is known for its efficiency and reliability in converting input voltages to regulated outputs with minimal loss.

Key Features:

  • High Efficiency: The LT1070IT operates with a high efficiency, which makes it suitable for applications where power conservation is crucial.
  • Versatility: It can be configured in several modes, including step-down, step-up, inverting, and more, providing flexibility to meet different circuit requirements.
  • Wide Input Voltage Range: This device can handle a broad input voltage range, accommodating various sources and ensuring stable operation through voltage fluctuations.
  • Thermal Protection: Equipped with thermal shutdown, the LT1070IT ensures the protection of the circuitry under extreme conditions, enhancing the overall durability of the system.
  • Adjustable Switching Frequency: Users can set the operating frequency of the device to optimize performance for specific applications.

Applications:

The LT1070IT is suitable for a multitude of applications, including but not limited to:

  • High-efficiency power supplies
  • Battery chargers
  • DC-DC converters for distributed power systems
  • Automotive and industrial power systems
  • Portable electronics

Technical Specifications:

With a robust design, the LT1070IT boasts several technical specifications that make it an ideal choice for your power supply needs:

  • 5A On-Chip Switch
  • Operating Junction Temperature Range: -40°C to 125°C
  • Frequency Operation up to 100kHz
  • Available in Through-Hole and Surface Mount Packages

The LT1070IT from Linear Technology is a testament to the company's commitment to providing innovative and high-quality power management solutions. Whether you're designing a new power system or upgrading an existing one, the LT1070IT offers the performance, versatility, and reliability that engineers and technicians trust.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess