EN
  • EN
  • DE

LT1074CT7

Part No LT1074CT7
Manufacturer Linear Technology
Description Step-Down Switching Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1204930-LT1074CT7
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1074CT7 CAD Model

Description

The LT1074CT7 is a powerful step-down switching regulator from Linear Technology that is designed to offer efficient power conversion in a variety of applications. This versatile component is capable of handling input voltages up to 60V, making it suitable for use in systems with high supply voltages or those susceptible to large input voltage transients.

Key Features

  • High Input Voltage Range: Capable of operating with input voltages from 8V to 60V, the LT1074CT7 is ideal for automotive, industrial, and telecommunication power systems.
  • Adjustable Output Voltage: The output voltage can be set from 2.5V to 50V, providing flexibility for a wide range of applications.
  • High Efficiency: With its efficient design, this regulator can deliver up to 5A of continuous output current with minimal heat generation.
  • Low Dropout Operation: The LT1074CT7 can maintain regulation with minimal difference between the input and output voltages, enhancing performance in low-dropout conditions.
  • Thermal Protection: Built-in thermal shutdown ensures the device operates within safe temperature ranges, preventing damage from overheating.
  • Robust Protection Features: Includes features such as current limiting and short-circuit protection to ensure reliable operation under adverse conditions.

Applications

The LT1074CT7 is suited for a wide variety of applications, including:

  • Automotive power systems
  • Industrial power supplies
  • Battery-operated equipment
  • High-power LED lighting
  • Telecommunications infrastructure

Package and Reliability

The LT1074CT7 is offered in a TO-220 package, which is known for its durability and ease of mounting. This package also aids in heat dissipation, which is critical for maintaining performance and reliability in high-power applications. With its robust design and comprehensive protection features, the LT1074CT7 is engineered to meet the demands of challenging environments and provide a reliable power solution.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.0000 $72.0000
2+ $69.7500 $139.5000
3+ $67.5000 $202.5000
4+ $65.2500 $261.0000
6+ $58.5000 $351.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess