Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1204936-LT1074IT7
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1074IT7 CAD Model

Description

Product Overview: LT1074IT7 from Linear Technology

The LT1074IT7 is a versatile and robust step-down switching regulator designed by Linear Technology to cater to a wide array of power conversion requirements. This component is part of Linear Technology's LT1074 series, renowned for its reliability and efficiency in handling high-power applications.

With its ability to convert input voltages ranging from 8V to 60V down to a lower output voltage, which is user-adjustable via external components, the LT1074IT7 is highly adaptable to various circuit designs. It can deliver output currents up to 5A, making it suitable for a broad spectrum of applications, from simple power supplies to complex industrial systems.

The LT1074IT7 operates at a fixed frequency of 100kHz, which allows for a reasonable balance between efficiency and component size, enabling designers to use smaller inductors and capacitors, thereby saving on PCB space and overall system cost.

Key Features:

  • High Efficiency: With a high efficiency up to 85%, this regulator ensures minimal heat generation and reliable operation even under full load conditions.
  • Thermal Protection: The built-in thermal shutdown feature provides additional safety by turning off the device when it exceeds the temperature limit, preventing potential damage to the circuit.
  • Low Dropout Voltage: The LT1074IT7 boasts a low dropout voltage, which makes it an excellent choice for applications that require a stable output even when the input voltage is close to the output voltage.
  • Versatile Input Voltage Range: With an input range from 8V to 60V, this regulator can accommodate a variety of power sources, including those found in automotive and industrial environments.
  • Adjustable Switching Frequency: The switching frequency can be externally adjusted or synchronized from 100kHz to 200kHz, providing flexibility in the design of the power supply.

Applications:

The LT1074IT7 is widely used in applications that require high power efficiency and reliability. It is commonly found in automotive power systems, industrial power supplies, battery-powered devices, and telecommunications equipment. Its robust design also makes it suitable for harsh environments where temperature fluctuations and input voltage variations are prevalent.

In summary, the LT1074IT7 from Linear Technology is a high-performance, flexible, and reliable solution for a variety of power conversion needs. Its combination of features ensures that it can meet the demands of even the most challenging applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.6306 $64.8918
8+ $17.7482 $141.9856
12+ $17.1937 $206.3244
16+ $16.6389 $266.2224
21+ $16.0843 $337.7703
27+ $14.4204 $389.3508
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,300 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention