Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1204982-LT1083CP
Manufacturer Homepage www.linear.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Power Management
Family Name LT1083
Introduction Date January 08, 1996
ECCN EAR99
Country of Origin Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LT1083CP CAD Model

Description

The LT1083CP is a robust and reliable adjustable voltage regulator designed by Linear Technology, a brand synonymous with precision, durability, and performance in the field of power management integrated circuits. This regulator stands out in the market for its ability to maintain a consistent output voltage over a wide range of input voltages and load conditions, making it an ideal solution for a variety of demanding applications.

Key Features:

  • Adjustable Output: The LT1083CP offers an adjustable output voltage range from 1.25V to 29V, providing the flexibility needed to cater to different voltage requirements across various devices.
  • High Current Capability: This voltage regulator can deliver up to 7.5A of output current, making it suitable for high-power applications.
  • Low Dropout Voltage: It features a low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage, thus minimizing power loss and heat generation.
  • Thermal Protection: The LT1083CP incorporates internal thermal overload protection that safeguards the device and the application during conditions of excessive power or temperature.
  • Current Limiting: A built-in current limiting feature helps prevent damage from overcurrent conditions, providing an additional layer of security for your electronic components.
  • Safe Operating Area Protection: With its safe operating area protection, the LT1083CP ensures reliable performance under varying input voltages and output loads.

Applications:

The versatility of the LT1083CP makes it suitable for a wide range of applications, including:

  • High-efficiency linear regulators
  • Adjustable power supplies
  • Battery chargers
  • Graphics cards
  • Computer systems
  • Instrumentation

In conclusion, the LT1083CP from Linear Technology is a high-performance, adjustable voltage regulator that offers a perfect blend of versatility, power capacity, and protection features. Its robust design ensures stable operation in various electronic applications, making it a go-to choice for engineers and professionals seeking a reliable power management solution.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $332.0611 $332.0611
2+ $297.7100 $595.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 654 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention