The LT1086CM is a robust low dropout voltage regulator from Linear Technology, designed to deliver performance with high efficiency and reliability. This regulator is part of the LT1086 series, which are 1.5A low dropout positive regulators that are adjustable and can be set to output voltages from 1.25V to 30V. The LT1086CM variant comes in a TO-263 package, ensuring a compact footprint while providing excellent thermal performance.
One of the standout features of the LT1086CM is its low dropout voltage of typically 1.3V at full load, which allows for better performance in low input voltage applications. The device also boasts a wide input voltage range, making it versatile for various applications, from automotive to industrial systems.
The LT1086CM ensures stability and performance with a wide range of output capacitors, including ceramic types for space-sensitive applications. The regulator's design includes current and thermal limiting features, providing built-in protection for the regulator and the load. The device's quiescent current is also optimized for low power consumption, which is particularly beneficial in battery-powered applications.
This voltage regulator is well-suited for applications requiring a high current, adjustable output voltage with a low dropout voltage. Typical applications include local on-card regulation, programmable output voltage regulation, and constant current regulation, making the LT1086CM a versatile choice for design engineers.
Key specifications of the LT1086CM include:
- Output Current: 1.5A
- Dropout Voltage: 1.3V typical at full load
- Adjustable Output from 1.25V to 30V
- Line Regulation: 0.015%
- Load Regulation: 0.1%
- Thermal and Overcurrent Protection
- TO-263 Package for Enhanced Thermal Performance
In conclusion, the LT1086CM from Linear Technology is a reliable choice for those in need of a high-quality, adjustable voltage regulator with low dropout performance and a range of protective features. Its versatility and robustness make it an ideal solution for a broad spectrum of power regulation tasks.