EN
  • EN
  • DE

DC392A-A

Part No DC392A-A
Manufacturer Linear Technology
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD EVAL FOR LTC1628CUH / LTC1628CUH Demonstration Circuit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Main Purpose DC/DC, Step Down
Outputs and Type 2, Non-Isolated
Voltage - Output 3.3V, 5V
Output Current 5A, 4A
Voltage - Input 5 V ~ 24 V
Regulator Topology Buck
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LTC1628
Win Source Part Number 782119-DC392A-A
Popularity Medium
Supply and Demand Status Limited
Family Name DC392A-A
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC392A-A CAD Model

Description

Product Overview: DC392A-A from Linear Technology

The DC392A-A is a high-performance demonstration board from Linear Technology, now part of Analog Devices, designed to showcase the capabilities of the LTC6908 Resistor Set Oscillator. This compact and versatile board is an essential tool for engineers and designers who require a reliable and adjustable clock source for their electronic projects.

Key Features

  • Adjustable Frequency Range: The LTC6908 oscillator on the DC392A-A board can be programmed for a wide range of frequencies, providing flexibility for various applications.
  • Spread Spectrum Frequency Modulation (SSFM): This feature helps to reduce electromagnetic interference (EMI), a critical consideration for noise-sensitive electronic systems.
  • Compact Design: The demonstration board is designed to be space-efficient, making it suitable for use in systems where board real estate is at a premium.
  • Easy to Use: The DC392A-A is user-friendly, requiring minimal setup to get started, which accelerates development time and simplifies prototyping.

Applications

The DC392A-A is ideal for a broad range of applications that require a precise and stable clock source. Some of these applications include:

  • Wireless communication systems
  • Portable electronics
  • Networking equipment
  • Consumer electronics
  • Industrial and automotive systems

Technical Specifications

Parameter Specification
Frequency Range Adjustable
Supply Voltage 2.7V to 5.5V
Operating Temperature -40°C to 125°C
Package Demonstration Board

The DC392A-A demonstration board from Linear Technology is a testament to the company's commitment to providing innovative, high-quality solutions for complex electronic challenges. With its adjustable frequency range, SSFM capability, and compact footprint, the DC392A-A is an excellent choice for professionals seeking a versatile and dependable oscillator solution.

You May Also Be Interested in

Intersil
DEMO BOARD ISL8117ADEMO1Z
Need more? Email Us
STMicroelectronics
BOARD EVALUATION FOR L5947A
Need more? Email Us
Texas Instruments
BOARD EVAL LM2852Y-3.3
Need more? Email Us
STMicroelectronics
BOARD DEMO STW9N150 100W 3PHASE
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT8865QJ305-T
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4515SH-T
Need more? Email Us
Maxim Integrated
REF DESIGN POE MAX5969A MAX17503
Lowest to $77.1269
Linear Technology
BOARD EVAL FOR LT8302ES8E
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT512US-T
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess