EN
  • EN
  • DE

LT1111CS8

Part No LT1111CS8
Manufacturer Linear Technology
Description Micropower DC/DC Converter Adjustable and Fixed 5V, 12V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205061-LT1111CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1111CS8 CAD Model

Description

Product Overview: LT1111CS8 from Linear Technology

The LT1111CS8 is a versatile step-up/step-down switching regulator from Linear Technology, designed to cater to a wide range of power supply applications. This compact, efficient, and reliable component is perfect for designs where space and power efficiency are critical. With its ability to operate in both step-up and step-down modes, the LT1111CS8 provides a flexible solution for managing power in circuits that require a regulated output voltage from a varying input source.

Key Features:

  • Wide Input Voltage Range: The LT1111CS8 operates with an input voltage range from 2V to 12V, making it suitable for applications powered by single-cell batteries, multiple cells, or AC adapters.
  • Adjustable Output Voltage: Users can set the output voltage from 1.25V to as high as the input voltage permits, ensuring compatibility with a variety of loads and devices.
  • High Efficiency: With its high efficiency of up to 85%, the LT1111CS8 minimizes heat generation and maximizes battery life in portable applications.
  • Low Quiescent Current: The device features a low quiescent current of 1.3mA, which is reduced to 130µA in shutdown mode, thus conserving power in standby or idle states.
  • Frequency Operation: The LT1111CS8 switches at 100kHz, allowing the use of small, low-cost inductors and capacitors to minimize the footprint and cost of the overall power supply design.
  • Versatile Packaging: It is available in an 8-pin SO package, which is suitable for surface-mount technology and helps in reducing the overall size of the end product.

Applications:

The LT1111CS8 is ideal for a wide range of applications, including but not limited to:

  • Portable Instruments
  • Battery-Powered Equipment
  • Cellular Phones
  • Medical Devices
  • Automotive Accessories
  • DC Power Supply Conversion

With its robust design and versatile features, the LT1111CS8 from Linear Technology stands out as a comprehensive power management solution suitable for a myriad of electronic devices and systems.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8854 $51.9372
43+ $2.3676 $101.8068
66+ $2.2936 $151.3776
91+ $2.2196 $201.9836
117+ $2.1456 $251.0352
156+ $1.9236 $300.0816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,631 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess