EN
  • EN
  • DE

LT1112

Part No LT1112
Manufacturer Linear Technology
Description Dual/Quad Low Power Precision, Picoamp Input Op Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205064-LT1112
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1112 CAD Model

Description

The LT1112 from Linear Technology is a versatile dual and quad precision operational amplifier that has been meticulously designed to cater to a wide range of applications requiring precision and high-quality performance. Its unique characteristics make it an ideal choice for professionals in the fields of instrumentation, control systems, and signal conditioning circuits.

Key Features

  • Precision Performance: The LT1112 boasts an offset voltage of just 30µV and an offset voltage drift of only 0.3µV/°C, ensuring accurate and stable operation over varying temperatures.
  • Low Noise: With a low noise density of 12nV/√Hz at 1kHz, the LT1112 is perfect for applications where a clean signal is paramount.
  • High Input Impedance: The high input impedance of 10^12 Ohms in parallel with 2pF minimizes loading on the input source and preserves signal integrity.
  • Wide Supply Range: It operates with supply voltages ranging from ±2.5V to ±15V, giving designers the flexibility to use it in both low and high voltage applications.
  • Low Power Consumption: The LT1112 is optimized for low power consumption, drawing only 350µA per amplifier, which is ideal for battery-powered and portable devices.

Applications

The LT1112's precision and low power consumption make it suitable for a variety of applications such as:

  • High-resolution data acquisition systems
  • Medical instrumentation
  • Industrial process controls
  • Active filters and buffers
  • Battery-powered and portable equipment

Quality and Reliability

Linear Technology ensures that the LT1112 meets the highest standards of quality and reliability. The device is thoroughly tested and guaranteed to perform over the industrial temperature range of -40°C to 85°C. The LT1112 is available in both through-hole and surface-mount packages, making it versatile for various PCB designs.

Conclusion

In conclusion, the LT1112 is a high-performance, precision operational amplifier that offers a perfect blend of features for demanding applications where accuracy, reliability, and power efficiency are critical. Its flexibility in supply voltage and packaging options makes it a top choice for designers and engineers in the industry.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1709 $60.5127
7+ $16.5500 $115.8500
11+ $16.0337 $176.3707
15+ $15.5163 $232.7445
20+ $14.9988 $299.9760
26+ $13.4477 $349.6402
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,080 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess