Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer STMicroelectronics
Packaging Reel package
Frequency 1.575GHz
Modulation or Protocol GPS, GLONASS, GNSS
Applications General
Data Interface I2C, SPI, UART, USB
Operating Supply Voltage 1.8 V ~ 3.3 V
Operating Temperature Range -40°C ~ 85°C
Package 56-VFQFN Exposed Pad
Manufacturer Package 56-VFQFPN (7x7)
Win Source Part Number 795583-STA8088FGTR
Popularity Medium
Supply and Demand Status Limited
Family Name STA8088FG
Introduction Date January 27, 2012
ECCN EAR99
Country of Origin Philippines, Republic of Korea
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian STA8088FGTR CAD Model

Description

The STA8088FGTR from STMicroelectronics is a state-of-the-art satellite navigation receiver IC designed for a wide range of automotive and consumer navigation applications. This highly integrated global navigation satellite system (GNSS) receiver is capable of concurrently tracking multiple satellite constellations, including GPS, Glonass, Galileo, and QZSS, providing superior positioning accuracy and reliability.

Key Features

  • Multi-Constellation Support: Simultaneous tracking of multiple satellite systems ensures higher accuracy and faster fix times.
  • Advanced Tracking: With 32 tracking channels, the STA8088FGTR can maintain a high level of performance even in challenging environments.
  • Low Power Consumption: Designed for battery-powered applications, it features power-saving modes to extend device usage.
  • Integrated RF Front-End: The built-in RF front-end simplifies design and reduces external component count.
  • Flexible Interface Options: Includes UART, I2C, SPI, and USB interfaces for easy integration with a variety of systems.
  • Assisted GNSS (AGNSS) Support: Enhances performance in urban canyons and dense foliage environments.

Applications

The versatility of the STA8088FGTR makes it ideal for a broad spectrum of applications, including:

  • Automotive navigation systems
  • Telematics, such as fleet management and asset tracking
  • Personal navigation devices (PNDs)
  • Smartphones and tablets
  • Wearable technology

Product Specifications

Parameter Specification Package TFBGA64 Supply Voltage 1.8V to 3.6V Operating Temperature -40°C to 85°C

The STA8088FGTR by STMicroelectronics represents a robust solution for developers looking to incorporate reliable GNSS capabilities into their products. Its combination of high performance, low power consumption, and ease of integration makes it a top choice for cutting-edge navigation systems.

You May Also Be Interested in

NXP / Nexperia
IC TUNER CAR RADIO AM/FM 32SO
Lowest to $3.2843
ECAD model for TEF6616T/V1,518
Microchip Technology
RF DATA CONTROL RX / RF Receiver ASK/FSK 5V Automotive 20-Pin SSO T/R
Need more? Email Us
ECAD model for ATA5723P3C-TKQY
Microchip Technology
RF RECEIVER AM/FM 48QFN / - RF Receiver AM, FM AM, FM, WB PCB, Surface Mount 48-QFN (7x7)
Need more? Email Us
ECAD model for ATR4262M1-PLQW
Microchip Technology
RF RECEIVER AM/FM 48QFN / - RF Receiver AM, FM AM, FM, WB PCB, Surface Mount 48-QFN (7x7)
Need more? Email Us
ECAD model for ATR4262M3-PLQW
Microchip Technology
IC RCVR ASK/FSK 868MHZ 20SOIC / RF Receiver ASK/FSK 5V Automotive 20-Pin SOIC T/R
Need more? Email Us
ECAD model for ATA5760N3-TGQY
Microchip Technology
IC RCVR/DATA DEMOD RF/IF 14SOIC
Lowest to $4.3879
ECAD model for MICRF001YM-TR
Microchip Technology
IC RCVR/DATA DEMOD RF/IF 14SOIC
Lowest to $2.8422
ECAD model for MICRF011BM
STMicroelectronics
TESEOVIC3DA: AUTOMOTIVE GNSS DEA / Automotive, AEC-Q100 RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz -163dBm Not Included
Need more? Email Us
ECAD model for TESEO-VIC3DA
STMicroelectronics
ADD INFOTAINMENT / - RF Receiver
Need more? Email Us
ECAD model for SDB-8090EXG

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.5141 $64.5423
7+ $17.6525 $123.5675
10+ $17.1009 $171.0090
14+ $16.5493 $231.6902
18+ $15.9976 $287.9568
24+ $14.3427 $344.2248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,540 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention