EN
  • EN
  • DE

DC306A-A

Part No DC306A-A
Manufacturer Linear Technology
Catalog Evaluation and Demonstration Boards and Kits
Description DEMO BOARD ADSL LIE DRVR/RX / LT1361CS8/LT1795CFE ADSL Driver and Receiver/Op Amp Demonstration Circuit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Main Purpose Interface, Line Driver and Receiver, ADSL
Utilized IC / Part LT1361, LT1795
Supplied Contents Board(s)
Win Source Part Number 780396-DC306A-A
Popularity Medium
Supply and Demand Status Balance
Family Name DC306A
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC306A-A CAD Model

Description

The DC306A-A is a high-performance demonstration board featuring the LTC3780EG, a high-efficiency, synchronous, 4-switch buck-boost voltage regulator from Linear Technology. This versatile demo board is designed to showcase the LTC3780EG's ability to regulate output voltage from input voltages that are above, below, or equal to the output voltage, making it an ideal choice for a wide range of applications including automotive, industrial, and portable devices.

Key Features

  • Wide Input Voltage Range: The LTC3780EG can operate with an input voltage range from 4V to 36V, accommodating scenarios with varying input sources such as battery-powered systems that experience substantial voltage fluctuations over their lifetime.
  • Adjustable Output Voltage: Users can adjust the output voltage from 0.8V to 24V, providing flexibility for different voltage requirements of connected devices or systems.
  • High Efficiency: The synchronous operation of the LTC3780EG allows for up to 98% efficiency, minimizing heat generation and power loss, which is critical for battery-powered and energy-sensitive applications.
  • Powerful Output Capability: The DC306A-A demo board can deliver up to 10A of continuous output current, supporting applications with high power demands.
  • Low Noise Operation: The LTC3780EG features phase-locked loop (PLL) frequency synchronization, which reduces noise and interference, ensuring stable operation in noise-sensitive applications.
  • Robust Protection Features: The board includes overvoltage, overcurrent, and overtemperature protection, safeguarding the regulator and connected components from potential damage.

Applications

The versatile nature of the DC306A-A makes it suitable for a variety of applications, including but not limited to:

  • Automotive power systems
  • Industrial power supplies
  • Portable electronic devices
  • Battery-powered equipment
  • Telecommunications infrastructure

With its impressive combination of wide input voltage range, high efficiency, and adjustable output, the DC306A-A demo board from Linear Technology is an excellent platform for engineers and designers to evaluate the LTC3780EG buck-boost voltage regulator in their own systems.

You May Also Be Interested in

Lattice Semiconductor Corporation
KIT DEV ECP3-95EA PCI EXPRESS / LatticeECP3 FPGA Device Family Connectivity Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR LTC2955-1 / LTC2955-1 Push Button On/Off Controller Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BRD DEMO LTC4000EGN/LTC3789EGN / LTC4000, LTC3789 Battery Charger Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR HMC723LP3E / HMC723LP3E * Logic Evaluation Board
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Maxim Integrated
KIT DESIGN FOR DS21352 / DS21352 Framer and Line Interface Units (LIUs) Telecom Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR BQ25010 / BQ25010 Battery Charger Power Management Evaluation Board
Lowest to $89.7988

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess