Products specifications Report Issue?

Category Resistors - Chip Resistor - Surface Mount
Mfr Stackpole Electronics Inc
Series CSRN
Package Tape & Reel
Product Status Active
Resistance 680 mOhms
Tolerance ±1%
Power (Watts) 2W
Composition Thick Film
Features Automotive AEC-Q200, Current Sense
Temperature Coefficient ±200ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Package / Case 2512 (6432 Metric)
Supplier Device Package 2512
Ratings AEC-Q200
Size / Dimension 0.250" L x 0.124" W (6.35mm x 3.15mm)
Height - Seated (Max) 0.028" (0.70mm)
Number of Terminations 2
Failure Rate -
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Win Source Part Number 1375437-CSRN2512FKR680
Ultra Librarian 3D Model Ultra Librarian CSRN2512FKR680 CAD Model

Description

The CSRN2512FKR680 is a chip resistor from Stackpole Electronics Inc.

  • Resistance: 680 mOhms
  • Power Rating: 2W
  • Composition: Thick Film
  • Tolerance: ±1%
  • Series: CSRN
  • Package: 2512 (6432 Metric)
  • AEC-Q200 Rated: Automotive
  • Resistor Type: Current Sense
  • Temperature Coefficient: ±200ppm/°C
  • Operating Temperature: -55°C to 155°C

You May Also Be Interested in

KOA Speer
RES 6.2K OHM 1% 1/10W 0603 / 6.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Lowest to $0.0038
ECAD model for RK73H1JTTD6201F
KOA Speer
Res 4527 6.8K Ohm 1% 2W ±100ppm/C J-Lead SMD Automotive T/R
Need more? Email Us
ECAD model for SL2TTED6801F
Multicomp
Res General Purpose Thick Film 0603 1.1k Ohm 1% 1/10W ±100ppm/°C Ceramic Paper T/R
Need more? Email Us
ECAD model for MCMR06X1101FTL
Vishay
RES SMD 0.03 OHM 1% 2W 2512 / Res Metal Strip 2512 0.03 Ohm 1% 2W ±75ppm/°C Sulfur Resistant Pad SMD Automotive T/R
Lowest to $2.3252
ECAD model for WSL2512R0300FEA18
Susumu
RES SMD 330 OHM 0.5% 1/10W 0805 / 330 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Need more? Email Us
ECAD model for RR1220P-331-D
Vishay
RES 41.7K OHM 0.1% 1/10W 0603 / 41.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Need more? Email Us
ECAD model for TNPW060341K7BEEN
Vishay
RES 121K OHM 0.1% 1/8W 0805 / 121 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Need more? Email Us
ECAD model for TNPW0805121KBETA
Yageo
RES SMD 4.7K OHM 0.1% 1/16W 0402 / 4.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Need more? Email Us
ECAD model for RT0402BRE074K7L
Vishay
RES SMD 0.02 OHM 1% 3W 4527 / Res Metal Strip 4527 0.02 Ohm 1% 3W ±75ppm/°C Sulfur Resistant J-Lead SMD Automotive T/R
Lowest to $0.5731
ECAD model for WSR3R0200FEA

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
335+ $0.1692 $56.6820
710+ $0.1584 $112.4640
1,100+ $0.1529 $168.1900
1,580+ $0.1420 $224.3600
2,055+ $0.1365 $280.5075
2,565+ $0.1310 $336.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 830 pieces
MOQ: 335 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention