The LT1113ACN8 is a high-quality precision operational amplifier (op-amp) from Linear Technology, designed to cater to a wide range of applications that require accurate and reliable signal processing. This device is known for its excellent performance in terms of low noise, high speed, and low distortion, making it an ideal choice for audio, instrumentation, and control systems.
Key Features:
- Low Noise: The LT1113ACN8 boasts a low noise figure, which is crucial for applications that require a clean signal path.
- High Speed: With a swift response time, this op-amp is capable of handling fast signal transitions, ensuring minimal lag in signal processing.
- Low Distortion: The precision design of the LT1113ACN8 results in low harmonic distortion, preserving the integrity of the original signal.
- Wide Supply Range: It operates over a wide supply range, accommodating various power supply configurations and making it versatile for different system designs.
- Dual Supply Operation: The device can be powered using a dual supply, which is beneficial for applications requiring a balanced power source.
Applications:
- High-Fidelity Audio Equipment
- Precision Data Acquisition
- Active Filters and Buffers
- Test and Measurement Systems
- Industrial Control Systems
Product Specifications:
Parameter
Value
Package Type
8-Pin PDIP
Operating Temperature
0°C to 70°C
Supply Voltage (Min)
±2.5V
Supply Voltage (Max)
±18V
The LT1113ACN8 from Linear Technology represents a balance of performance and versatility, making it a top choice for designers and engineers who require a reliable op-amp for precision applications.