EN
  • EN
  • DE

LT1128ACN8

Part No LT1128ACN8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Ultra Low Noise Precision High Speed Op Amps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205160-LT1128ACN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1128ACN8 CAD Model

Description

The LT1128ACN8 is a high-performance, precision operational amplifier from Linear Technology, renowned for its exceptional accuracy and stability. This device is part of a family of dual and quad op-amps that offer a range of benefits to designers requiring high-quality amplification in their applications.

Key Features

  • Ultra-Low Noise Performance: The LT1128ACN8 boasts an ultra-low noise figure, making it an ideal choice for audio and instrumentation applications where maintaining signal integrity is crucial.
  • High Gain Bandwidth Product: With a high gain bandwidth product of 20MHz, this op-amp can handle a wide range of frequencies, allowing for versatile use in various applications.
  • Low Total Harmonic Distortion: This product features very low total harmonic distortion (THD), which is essential for professional audio equipment and other high-fidelity systems.
  • High Output Drive Capability: The LT1128ACN8 can deliver a substantial amount of current to the load, which is beneficial when driving capacitive loads or when high output drive is required.
  • Wide Supply Voltage Range: It operates from a wide supply voltage range, accommodating various power supply configurations and ensuring flexibility in system design.

Applications

The precision and low noise characteristics of the LT1128ACN8 make it suitable for a wide array of applications, including:

  • High-quality audio amplification
  • Precision data acquisition systems
  • Active filters and signal conditioning
  • Medical instrumentation
  • Professional photography and imaging equipment

Product Specifications

The LT1128ACN8 is packaged in an 8-pin PDIP (Plastic Dual In-line Package), ensuring easy integration into a variety of circuit boards. It is characterized by the following specifications:

  • Offset Voltage: 25µV Max
  • Input Bias Current: 100nA Max
  • Common Mode Rejection Ratio (CMRR): 126dB Min
  • Power Supply Rejection Ratio (PSRR): 120dB Min

With its exceptional performance and reliability, the LT1128ACN8 from Linear Technology stands out as a top-tier choice for designers and engineers who demand the highest quality op-amp for their critical applications.

You May Also Be Interested in

Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess