EN
  • EN
  • DE
  • IT

LMH6619MA/NOPB

Part No LMH6619MA/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 58MHZ RRO 8SOIC / Op Amp Dual High Speed Amplifier R-R I/O ±5.5V/11V 8-Pin SOIC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Voltage Feedback
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 57 V/μs
GBP - Gain Bandwidth Product 58MHz
-3db Bandwidth 140MHz
Current - Input Bias 1.5μA
Voltage - Input Offset 100μV
Operating Supply Current 1.45mA
Output Current per Channel 35mA
Dual Supply Voltage (±) 2.7 V ~ 11 V, ±1.35 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 779476-LMH6619MA/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LMH6619
Introduction Date November 16, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMH6619MA/NOPB CAD Model

Description

Product Overview: LMH6619MA/NOPB

The LMH6619MA/NOPB is a high-performance operational amplifier (op-amp) from Texas Instruments designed for precision and high-speed applications. This op-amp combines a slew of features that make it ideal for a wide range of uses, including test and measurement systems, medical equipment, and active filtering.

Key Features

  • High Speed: With a slew rate of 130 V/µs and a gain bandwidth product of 50 MHz, the LMH6619MA/NOPB is capable of handling fast signal changes, making it suitable for high-frequency applications.
  • Low Noise: It boasts a low voltage noise density of 5.8 nV/√Hz at 1 kHz, which is critical for applications requiring low noise performance.
  • Low Distortion: The device provides excellent signal fidelity with a total harmonic distortion (THD) of -92 dBc at 1 MHz.
  • Flexible Supply Voltage: It operates over a wide supply range of 2.7V to 5.5V, allowing for use in both single and dual supply configurations.
  • Output Short-Circuit Protection: The op-amp includes robust output short-circuit protection, enhancing its durability and reliability in challenging environments.
  • Power Savings: A power-saving shutdown mode significantly reduces the current consumption when the amplifier is not in active use.

Applications

  • Automated Test Equipment (ATE)
  • Professional Audio Equipment
  • Active Filters and Amplifiers
  • Medical Imaging Systems
  • Telecommunications

Quality and Reliability

The LMH6619MA/NOPB is available in an 8-pin SOIC package and is characterized for operation from -40°C to +125°C. It is provided in a lead-free (NOPB) package, adhering to the latest environmental standards and regulations. Texas Instruments ensures high-quality and reliability for their products, and this op-amp is no exception, making it a trustworthy choice for precision applications.

Ordering Information

To order the LMH6619MA/NOPB or to obtain more information, datasheets, and support, visit the Texas Instruments official website or contact an authorized distributor.

You May Also Be Interested in

Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8479 $50.0227
32+ $3.1573 $101.0336
50+ $3.0586 $152.9300
68+ $2.9600 $201.2800
88+ $2.8613 $251.7944
117+ $2.5653 $300.1401
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,460 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess