Products specifications

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Amplifier Type General Purpose
Slew Rate 0.3V/μs
Gain Bandwidth Product 750kHz
Current - Input Bias 80pA
Voltage - Input Offset 25μV
Supply Current 350μA
Supply Voltage , Single/Dual (±) 2V ~ 40V, ±1V ~ 20V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 14-DIP
Supplier Device Package 14-PDIP
Family Part Number LT1114
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1205075-LT1114IN
Manufacturer Homepage www.linearsystems.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1114IN CAD Model

Description

Linear Technology LT1114IN Precision Operational Amplifier

The LT1114IN is a high-performance dual precision operational amplifier designed by Linear Technology, now part of Analog Devices, renowned for its precision electronic components. This operational amplifier combines a wide range of features that make it suitable for applications requiring both accuracy and reliability.

Key Features:

  • Low Noise: The LT1114IN boasts a low noise level, which is crucial for high-fidelity audio applications and sensitive instrumentation where signal integrity is paramount.
  • High Speed: With a fast slew rate and wide bandwidth, this operational amplifier is capable of handling rapid signal changes, making it ideal for video and data acquisition systems.
  • Precision: The device offers excellent DC characteristics, including low offset voltage and drift, ensuring precise signal amplification over time and temperature variations.
  • Low Power Consumption: It provides a balance between performance and power efficiency, which is critical for portable and battery-powered devices.
  • Dual Amplifier Configuration: The dual op-amp design allows for greater flexibility in circuit designs, enabling the implementation of two individual amplifiers or more complex configurations within a single package.

Applications:

The LT1114IN is versatile and can be used in a wide range of applications, including:

  • High-quality audio equipment
  • Precision data acquisition systems
  • Active filters and oscillators
  • Test and measurement instrumentation
  • Battery-powered devices

Product Specifications:

The LT1114IN is packaged in a standard 8-pin PDIP (Plastic Dual In-line Package), which is suitable for through-hole mounting on printed circuit boards. The operational amplifier operates over a supply voltage range, accommodating various power supply configurations, and is specified for a wide temperature range, ensuring reliable performance in diverse environments.

Conclusion:

With its combination of low noise, high speed, precision, and low power consumption, the LT1114IN from Linear Technology is an excellent choice for designers looking for a reliable and versatile dual operational amplifier. Whether for audio, instrumentation, or any application requiring high-performance signal conditioning, the LT1114IN stands out as a top-tier component in its class.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 6.5MHZ RRO SOT23-5
Lowest to $1.0773
ECAD model for OPA374AIDBVRG4
Texas Instruments
IC OPAMP INSTR 1MHZ 16SOIC
Lowest to $24.3597
ECAD model for PGA205AU/1K
Texas Instruments
IC OP AMP GP 5.5MHZ RRIO 8DIP
Need more? Email Us
ECAD model for OPA340PAG4
Texas Instruments
IC OPAMP GP 350KHZ 14SOIC
Lowest to $59.0910
ECAD model for OPA4234UA
Texas Instruments
IC OPAMP GP 1MHZ 14SOIC
Lowest to $16.3741
ECAD model for OPA4130UA/2K5E4
Texas Instruments
IC OPAMP GP 38MHZ RRO 8SOIC
Lowest to $1.6758
ECAD model for OPA350UA/2K5G4
Texas Instruments
SP Amp Variable Gain Amp Single ±18V 8-Pin SOIC Tube / IC OPAMP PGA 1.5MHZ 8SOIC
Lowest to $12.6444
ECAD model for PGA103U
Texas Instruments
IC OPAMP GP 38MHZ RRO 8SOIC
Lowest to $4.9341
ECAD model for OPA350UA
Texas Instruments
IC OPAMP GP 7MHZ RRO SOT23-5
Lowest to $1.6404
ECAD model for OPA364AIDBVR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.8387 $68.5161
6+ $18.7394 $112.4364
9+ $18.1538 $163.3842
12+ $17.5682 $210.8184
15+ $16.9826 $254.7390
20+ $15.2258 $304.5160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention