EN
  • EN
  • DE

LT1468CS8

Part No LT1468CS8
Manufacturer Linear Technology
Description 90MHz, 22V/us 16-Bit Accurate Operational Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205745-LT1468CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1468CS8 CAD Model

Description

LT1468CS8 - Precision Operational Amplifier

The LT1468CS8 is a high-performance operational amplifier from Linear Technology, designed to offer a perfect blend of speed and precision for a wide range of applications. This device is housed in a compact 8-lead SOIC package, making it suitable for space-constrained applications while providing robust functionality.

Key Features:

  • Exceptional Precision: With a maximum input offset voltage of just 40µV and low noise of 2.5nV/√Hz at 1kHz, the LT1468CS8 ensures high accuracy in signal amplification.
  • High Speed: A slew rate of 20V/µs and a gain-bandwidth product of 20MHz make this op-amp ideal for fast signal processing applications.
  • Stable Over Temperature: The specifications of the LT1468CS8 are guaranteed over the full industrial temperature range, ensuring reliable performance under varying conditions.
  • Low Distortion: Total harmonic distortion is minimized, making the LT1468CS8 a great choice for audio and other high-fidelity applications.
  • Single-Supply Operation: It can operate from a single supply voltage ranging from 4.75V to 36V, or from dual supplies of ±2.375V to ±18V, providing flexibility in system design.

Applications:

  • Test and Measurement Equipment
  • Medical Instrumentation
  • Audio and High-Fidelity Systems
  • Data Acquisition Systems
  • Active Filters
  • Buffer and Driver Circuits

The LT1468CS8 is a testament to Linear Technology's commitment to high-quality, reliable components. Whether you're designing precision instrumentation or high-speed data acquisition systems, the LT1468CS8 offers the performance and versatility needed to excel in demanding applications. With its exceptional precision, speed, and stability, this operational amplifier stands out as a top choice for engineers and designers looking for a superior op-amp solution.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9494 $65.6964
13+ $8.9836 $116.7868
20+ $8.7029 $174.0580
28+ $8.4223 $235.8244
36+ $8.1416 $293.0976
48+ $7.2996 $350.3808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 919 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess