EN
  • EN
  • DE

LT1114IS#TRPBF

Part No LT1114IS#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 16SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Amplifier Type General Purpose
Number of Circuits 4
Slew Rate 0.3V/μs
Gain Bandwidth Product 750kHz
Current - Input Bias 80pA
Voltage - Input Offset 25μV
Current - Supply 350μA
Voltage - Supply, Single/Dual (±) 2V ~ 40V, ±1V ~ 20V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SO
Part Number Series LT1114
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814164-LT1114IS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1114IS#TRPBF CAD Model

Description

Product Overview: LT1114IS#TRPBF

The LT1114IS#TRPBF is a state-of-the-art dual precision operational amplifier (op-amp) designed and manufactured by Linear Technology, a leader in the field of analog integrated circuits. This op-amp is notable for its high performance, which makes it an ideal choice for a wide range of applications, including test equipment, medical devices, and precision instrumentation.

Key Features

  • Precision Specifications: The LT1114IS#TRPBF boasts excellent accuracy with a low offset voltage and low input bias currents. This ensures that the signal integrity is maintained throughout the signal processing chain, delivering high-fidelity outputs.
  • Low Noise: With its low noise characteristics, this op-amp is perfect for sensitive applications where maintaining a clean signal is paramount.
  • High Output Drive: Capable of delivering a high output current, the LT1114IS#TRPBF can drive heavy loads without compromising performance.
  • Power Efficiency: The device operates with a low supply current, which makes it suitable for battery-powered applications and systems where power efficiency is critical.
  • Wide Supply Range: It can operate from a wide range of power supply voltages, adding to its versatility across different circuit designs and applications.

Applications

The LT1114IS#TRPBF is used in various high-precision applications that require an op-amp with low noise and high output drive capability. Some common applications include:

  • Active Filters
  • Buffer Amplifiers
  • Data Acquisition Systems
  • Professional Audio Equipment
  • Medical Instrumentation

Package and Quality

The LT1114IS#TRPBF comes in a robust industrial package that ensures long-term reliability even under harsh conditions. It is also available in a tape and reel package (denoted by the TRPBF suffix), which facilitates automated assembly processes for high-volume production.

Conclusion

In conclusion, the LT1114IS#TRPBF from Linear Technology represents a blend of precision, efficiency, and versatility, making it an excellent choice for designers looking to enhance the performance of their high-precision circuits. Its robust packaging and availability in tape and reel format make it not only a technically sound choice but also a practical one for mass production.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess