Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205081-LT1117
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Consumer Electronics, Industrial
Ultra Librarian 3D Model Ultra Librarian LT1117 CAD Model

Description

LT1117 - Linear Technology Voltage Regulator

The LT1117 from Linear Technology is a versatile and reliable fixed and adjustable low dropout positive voltage regulator designed to provide performance enhancements over older regulator designs. With its ability to source 800mA of output current with a dropout voltage of typically 1.2V at full load, the LT1117 is a robust choice for a variety of applications.

Key Features:

  • Output Current: The LT1117 is capable of delivering up to 800mA of continuous output current, making it suitable for moderate to high-power applications.
  • Low Dropout Voltage: A typical dropout voltage of 1.2V at full load improves efficiency and allows for better performance in battery-operated devices.
  • Versatility: Available in both fixed and adjustable versions, the LT1117 can be tailored to specific output voltage requirements, with the adjustable version offering an output range from 1.25V to 30V.
  • Thermal Protection: The device includes internal thermal shutdown protection that safeguards the regulator and the overall system from excessive temperature rise.
  • Current Limit Protection: To protect against fault conditions, the LT1117 features safe area protection and current limiting.
  • Stable with Low ESR Output Capacitors: The regulator is stable with output capacitor ESR as low as 0.3Ω, which allows the use of low ESR ceramic capacitors.

Applications:

The LT1117's features make it suitable for a wide array of applications, including:

  • Post Regulation for Switching Supplies
  • 5V to 3.3V Linear Regulator
  • Battery-Powered Circuitry
  • Adjustable Power Supplies
  • Portable Instrumentation

With its combination of features, the LT1117 is a versatile component that can enhance the performance and reliability of power management solutions. Whether for consumer electronics, industrial systems, or portable devices, the LT1117 provides a straightforward, efficient, and robust voltage regulation solution.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention