Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Type Power Management
Function Motor Controller/Driver
Embedded Yes, MCU, 32-Bit
Utilized IC / Part SPIN32F0601S3
Primary Attributes Sensorless
Supplied Contents Board(s)
Base Product Number EVSPIN32
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1341580-EVSPIN32F0601S3
Ultra Librarian 3D Model Ultra Librarian EVSPIN32F0601S3 CAD Model

Description

Introducing the EVSPIN32F0601S3 from STMicroelectronics

The EVSPIN32F0601S3 is a cutting-edge motor control module designed by STMicroelectronics, a global leader in semiconductor solutions. This product is part of the SPIN family, known for its robust and efficient motor control capabilities. The module is engineered to drive brushless DC (BLDC) motors, making it a perfect fit for a variety of applications such as drones, electric fans, pumps, and other small electric appliances.

Key Features

  • Advanced Motor Control: The EVSPIN32F0601S3 offers sophisticated algorithms for precise control of motor speed and torque, ensuring smooth and efficient operation.
  • Integrated Design: This module integrates a triple half-bridge driver capable of delivering up to 600V, along with an STM32 microcontroller, simplifying the design and reducing the time to market.
  • Power Management: With an optimized layout for thermal performance, the module ensures effective power management, leading to enhanced system reliability and longevity.
  • Flexibility: The device supports various control methods, including six-step, field-oriented control (FOC), and sensorless algorithms, providing versatility to meet different application requirements.
  • Development Support: STMicroelectronics offers comprehensive development tools and software libraries, such as the ST Motor Control Workbench, to streamline the development process and enable rapid prototyping.

Technical Specifications

  • Operating voltage range: Up to 45V
  • Output current: Up to 15A (RMS)
  • Embedded STM32F0 microcontroller with ARM Cortex-M0 core
  • Overcurrent, overvoltage, and thermal protection
  • Compact design for easy integration into end applications

The EVSPIN32F0601S3 motor control module is a testament to STMicroelectronics' commitment to providing innovative solutions that combine performance with ease of use. Whether you're an engineer working on the next generation of consumer electronics or an industrial designer seeking reliable motor control, the EVSPIN32F0601S3 offers the features and support necessary to drive your project forward successfully.

Applications

With its versatile features and robust design, the EVSPIN32F0601S3 is well-suited for a wide range of applications, including:

  • Home appliances
  • Automated guided vehicles (AGVs)
  • Industrial automation systems
  • Heating, ventilation, and air conditioning (HVAC) systems

Choose the EVSPIN32F0601S3 for a high-performance, reliable motor control solution that accelerates your time-to-market and enhances the end-user experience.

You May Also Be Interested in

Analog Devices Inc.
EVALUATION BOARD
Need more? Email Us
ECAD model for EVAL-ADMX3652Z-INT
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
ECAD model for STEVAL-ISS001V1
Silicon Labs
MFI DIGITAL AUDIO EVAL KIT
Need more? Email Us
ECAD model for MFI-SL-CP2614-EK
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
ECAD model for MULTI-CNVTR-EVM
Analog Devices Inc.
BOARD EVAL FOR ADAU1446
Need more? Email Us
ECAD model for EVAL-ADAU1446EBZ
Texas Instruments
CDCE62005 - Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
ECAD model for CDCE62005EVM
Analog Devices Inc.
EVAL BOARD FOR ADV7613
Need more? Email Us
ECAD model for EVAL-ADV7613FEBZ
Analog Devices Inc.
EVAL BOARD HMC974LC3C
Need more? Email Us
ECAD model for 129538-HMC974LC3C
Analog Devices Inc.
BOARD EVAL FOR ADE7953
Need more? Email Us
ECAD model for EVAL-ADE7953EBZ

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention