Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 24V
Continuous Drain Current at 25°C 80A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 93nC @ 10V
Max Input Capacitance 4450pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 125W (Tc)
Maximum Rds On at Id,Vgs 5 mOhm @ 40A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 066305-STD110NH02LT4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STD110NH02LT4 CAD Model

Description

The STD110NH02LT4 is a high-performance N-channel Power MOSFET presented by STMicroelectronics, which is renowned for its advanced semiconductor solutions. This component is a part of the STripFET™ II family that is characterized by an optimal trade-off between on-resistance and gate charge, making it an efficient choice for a wide array of power applications.

Key Features

  • Low Threshold Drive: It operates at a low gate threshold voltage, which makes it suitable for low-voltage drive applications and ensures ease of interfacing with logic-level devices.
  • High Current Capability: With a continuous drain current of 80 A, the STD110NH02LT4 can handle high current loads, making it ideal for high-power applications.
  • Low On-resistance: The on-resistance of only 3.7 mΩ minimizes conduction losses and enhances overall efficiency, which is crucial for power-sensitive designs.
  • 100% Avalanche Tested: This feature ensures the device's reliability and robustness in applications where the MOSFET may experience high energy pulses.
  • Exceptional Ruggedness: The device is designed to withstand harsh conditions, making it suitable for automotive and industrial applications.

Applications

The STD110NH02LT4 is versatile and can be used in a wide range of applications. Its high efficiency and power handling capabilities make it particularly suitable for:

  • Switching regulators
  • DC-DC converters
  • Motor drivers
  • Power management in portable and battery-powered devices
  • Automotive applications

Package Information

This Power MOSFET is housed in a DPAK (TO-252) package, which is designed for compact surface mount installations. The package is optimized for improved thermal performance and reduced footprint on the PCB.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STD110NH02LT4 is manufactured with rigorous standards, ensuring high reliability and performance consistency for the end-user's peace of mind.

You May Also Be Interested in

STMicroelectronics
N-channel 100V - 0.060ohm- 23A - DPAK Low gate charge STripFET II Power MOSFET
Lowest to $0.7529
ECAD model for STD15NF10
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $34.1769
ECAD model for BUK9207-30B
Toshiba Semiconductor and Storage
Power Management Switch Applications
Lowest to $0.1079
ECAD model for SSM3K309T
ON Semiconductor
Need more? Email Us
ECAD model for SCH2602
Ampleon USA Inc.
RF PFET, 1-ELEMENT, L BAND, SILI
Need more? Email Us
ECAD model for BLF6G38-10G,112
NEC
Lowest to $13.3138
ECAD model for UPD703069YGJ
Renesas Electronics America
Lowest to $0.7283
ECAD model for UPA2450CTL-E1
NEC
Need more? Email Us
ECAD model for UPA652TT-E1
Renesas Electronics America
Lowest to $4.1615
ECAD model for TBB1004DMTL

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1803 $50.1469
56+ $1.7889 $100.1784
87+ $1.7330 $150.7710
120+ $1.6771 $201.2520
155+ $1.6212 $251.2860
207+ $1.4535 $300.8745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,485 pieces
MOQ: 23 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention