Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 8.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 19nC @ 10V
Max Input Capacitance 547pF @ 50V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 70W (Tc)
Maximum Rds On at Id,Vgs 470 mOhm @ 4.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 031109-STD11NM50N
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STD11NM50N CAD Model

Description

STMicroelectronics STD11NM50N N-channel MOSFET

The STD11NM50N is a high-performance N-channel MOSFET from STMicroelectronics, designed to deliver efficiency and power management in a wide range of applications. This power MOSFET is a part of ST's MDmesh™ II Plus low Qg series, which is renowned for its low gate charge and reduced on-resistance, making it an ideal choice for high-efficiency solutions.

Key Features

  • Low threshold drive: The device features a low threshold voltage, which ensures that it can be driven by low-voltage control signals, making it suitable for logic-level gate drive circuits.
  • High voltage capability: With a drain-source voltage (V<sub>DS) of 500V, the STD11NM50N can handle high voltage applications, providing a wide safety margin for electrical equipment.
  • Reduced on-resistance: The MOSFET boasts an extremely low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency.
  • High current handling: With a continuous drain current (I<sub>D) of up to 11A, this device is capable of handling significant current, making it suitable for power-intensive applications.
  • Improved power density: Its TO-252 (DPAK) package is designed for compact installation, allowing for better power density in space-constrained applications.

Applications

The STD11NM50N is versatile and can be used in various applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED lighting systems
  • High-efficiency DC-DC converters
  • Motor control circuits
  • Power management solutions

Reliability and Performance

STMicroelectronics is committed to delivering products that meet the highest standards of reliability and performance. The STD11NM50N is no exception, with its robust design and manufacturing process that ensures long-term reliability for critical applications. Its ability to operate at high temperatures, combined with a ruggedized package, makes it a dependable choice for industrial and commercial power systems.

In summary, the STD11NM50N from STMicroelectronics is a high-efficiency, high-performance N-channel MOSFET that offers designers a great balance of power handling, efficiency, and compactness, suitable for a broad range of power applications.

You May Also Be Interested in

NEC
Need more? Email Us
ECAD model for UPA1930TE-T1
NEC
Lowest to $6.4344
ECAD model for UPA2680
Infineon Technologies
OptiMOS Power-Transistor
Lowest to $7.5301
ECAD model for IPD30N03S2L-07
Ampleon USA Inc.
RF MOSFET LDMOS 65V 2.1GHZ 2A SO
Need more? Email Us
ECAD model for BLF1721M8LS200U
Ampleon USA Inc.
RF PFET, 1-ELEMENT, L BAND, SILI
Need more? Email Us
ECAD model for BLF6G38-10G,112
NEC
N-CHANNEL MOS FIELD EFFECT TRANSISTOR FOR HIGH SPEED SWITCHING
Lowest to $4.2197
ECAD model for UPA611TA
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $34.1769
ECAD model for BUK9207-30B
Diodes Incorporated
Low On-Resistance
Need more? Email Us
ECAD model for DMN10H220LE
Alpha & Omega Semiconductor Inc.
30V N-Channel MOSFET
Need more? Email Us
ECAD model for AOL1208

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.5244 $68.5980
105+ $1.2508 $131.3340
165+ $1.2117 $199.9305
225+ $1.1726 $263.8350
290+ $1.1337 $328.7730
385+ $1.0163 $391.2755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,724 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention