EN
  • EN
  • DE

LTC2232UK

Part No LTC2232UK
Manufacturer Linear Technology
Description 10-Bit,105Msps/80Msps ADCs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208323-LTC2232UK
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2232UK CAD Model

Description

The LTC2232UK from Linear Technology is a cutting-edge, high-speed analog-to-digital converter (ADC) designed for applications that demand the highest level of speed and accuracy. This product is a perfect choice for professionals in the fields of communication, medical imaging, and digital signal processing.

Key Features and Benefits:

  • High-Speed Performance: The LTC2232UK offers a sampling rate of up to 105Msps, making it ideal for high-frequency signal applications where quick data conversion is crucial.
  • Resolution: With a 12-bit resolution, this ADC provides fine detail in signal conversion, ensuring that the nuances of the original analog signal are accurately captured in the digital domain.
  • Low Power Consumption: Despite its high-speed capabilities, the LTC2232UK is designed for power efficiency, which is essential for portable and battery-operated devices.
  • Low Noise: The device boasts an excellent signal-to-noise ratio (SNR), minimizing the noise in signal conversion and delivering cleaner, more precise results.
  • Flexible Input Range: Users can benefit from the flexible input range, allowing the LTC2232UK to accommodate a variety of signal amplitudes, making it a versatile choice for diverse applications.
  • Differential Inputs: The presence of differential inputs reduces common-mode noise and enhances the overall performance of the ADC in noisy environments.
  • Compact Form Factor: The LTC2232UK comes in a small, space-saving package, making it easy to integrate into systems where board space is at a premium.

Applications:

  • Telecommunications
  • Medical Imaging Systems
  • Radar and Satellite Communication Systems
  • Digital Oscilloscopes
  • Test and Measurement Equipment

The LTC2232UK is a testament to Linear Technology's commitment to providing high-performance, reliable components for advanced electronic systems. Whether you're designing for the next generation of communication technology or creating sophisticated medical imaging devices, the LTC2232UK offers the precision and speed required to meet the challenges of today's demanding applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.4782 $61.4346
7+ $16.8029 $117.6203
11+ $16.2774 $179.0514
15+ $15.7519 $236.2785
19+ $15.2275 $289.3225
26+ $13.6521 $354.9546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess