EN
  • EN
  • DE

LTC2224UK

Part No LTC2224UK
Manufacturer Linear Technology
Description 12-Bit, 135Msps ADC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208305-LTC2224UK
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2224UK CAD Model

Description

The LTC2224UK from Linear Technology is a cutting-edge, high-speed, 12-bit analog-to-digital converter (ADC) designed to deliver exceptional performance in a wide range of applications requiring precise digital representation of analog signals. With its advanced design, the LTC2224UK is well-suited for applications in communication systems, medical imaging, and industrial data acquisition, where high speed and accuracy are paramount.

Key Features:

  • High Sampling Rate: The LTC2224UK offers a fast sampling rate of up to 25Msps (Mega samples per second), providing the ability to capture high-frequency signals with great fidelity.
  • Resolution: With a 12-bit resolution, this ADC provides fine quantization levels, ensuring that even small changes in the input signal are accurately represented in the digital output.
  • Low Power Consumption: Despite its high-speed capabilities, the LTC2224UK is designed for low power consumption, making it ideal for portable and battery-powered applications.
  • Differential Inputs: The differential input structure enhances noise immunity, making the LTC2224UK robust against common-mode noise and suitable for challenging electrical environments.
  • No Missing Codes: Guaranteed no missing codes over the full operating temperature range ensures reliable performance and consistent output quality.
  • Flexible Supply Voltage: The LTC2224UK operates with a single 3.3V supply, simplifying power supply design.

Applications:

  • Wireless and Wired Communications
  • Medical Imaging Systems
  • High-Speed Data Acquisition
  • Instrumentation
  • Radar and Satellite Systems

The LTC2224UK is available in a compact QFN package, which is ideal for space-constrained applications. Its performance is further enhanced by Linear Technology's proprietary digital correction techniques, which compensate for sample-to-sample timing skew, ensuring accurate and stable data conversion.

For engineers and system designers seeking a high-performance ADC solution, the LTC2224UK provides the speed, precision, and reliability needed to meet the demands of today's advanced digital systems.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess