Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 250V
Continuous Drain Current at 25°C 17A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 29.5nC @ 10V
Max Input Capacitance 1000pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 110W (Tc)
Maximum Rds On at Id,Vgs 165 mOhm @ 8.5A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 083650-STB18NF25
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name STB18NF25
ECCN EAR99
Country of Origin China
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian STB18NF25 CAD Model

Description

The STB18NF25 is a high-performance N-Channel Power MOSFET produced by STMicroelectronics, crafted with advanced STripFET™ II technology. This power MOSFET is designed to deliver efficiency and reliability for a wide range of applications, including high power switching and power management tasks.

Key Features

  • Drain-source Voltage (V<sub>DS): 250V, providing a wide operating range suitable for various applications.
  • Continuous Drain Current (I<sub>D): 18A, ensuring high current handling capability for demanding power requirements.
  • On-resistance (R<sub>DS(on)): 0.065Ω, which minimizes conduction losses and improves overall efficiency.
  • Low Gate Charge (Q<sub>g): This feature facilitates faster switching performance and reduces switching losses.
  • 100% Avalanche Tested: Guarantees robust performance and reliability in harsh environments.
  • Exceptional dv/dt Capability: Ensures stable operation even under fast voltage changes, making it ideal for high-speed switching applications.

Applications

The STB18NF25 is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High Current Switching
  • Motor Control
  • Power Management Functions

Package and Quality

The device is encapsulated in a D2PAK package, known for its durability and thermal performance. The D2PAK is suitable for surface mount technology (SMT) and provides excellent power density for space-constrained applications. STMicroelectronics is committed to delivering high-quality products, and the STB18NF25 is no exception, meeting rigorous industry standards for performance and reliability.

For detailed product specifications, technical documentation, and application support, visit STMicroelectronics' official website or contact their support team. The STB18NF25 is a testament to STMicroelectronics' dedication to innovation and excellence in power semiconductor technology.

You May Also Be Interested in

Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Need more? Email Us
ECAD model for DMP2066LSN
Fairchild/ON Semiconductor
1000V N-Channel MOSFET
Lowest to $1.8835
ECAD model for FQU2N100
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $1.7004
ECAD model for BUK9616-75B
Zetex Semiconductors
100V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $1.0590
ECAD model for ZXMP10A18G
Vishay
N-Channel 40-V (D-S) 175C MOSFET
Need more? Email Us
ECAD model for SUP85N04-03
SANYO Semiconductor (U.S.A) Corporation
2SJ636
Need more? Email Us
ECAD model for 2SJ636
Renesas Electronics America
MOS FIELD EFFECT TRANSISTOR
Lowest to $4.7268
ECAD model for NP180N055TUK
Toshiba Semiconductor and Storage
Audio Frequency Low Noise Amplifier Applications
Lowest to $0.5863
ECAD model for 2SK209-BL
International Rectifier
HEXFET Power MOSFET
Need more? Email Us
ECAD model for IRLU8203

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1408 $57.0400
120+ $0.9361 $112.3320
190+ $0.9069 $172.3110
260+ $0.8776 $228.1760
335+ $0.8484 $284.2140
445+ $0.7606 $338.4670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 39,945 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention