EN
  • EN
  • DE

NP180N055TUK

Part No NP180N055TUK
Manufacturer Renesas Electronics America
Catalog Transistors - FETs, MOSFETs - RF
Description MOS FIELD EFFECT TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1231938-NP180N055TUK
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NP180N055TUK CAD Model

Description

The NP180N055TUK is a power MOSFET from Renesas Electronics, designed for high-efficiency switching applications. This N-channel MOSFET is commonly used in power supplies, motor control circuits, and other applications where efficient power conversion is essential.

Applications

  • DC-DC Converters: Used in synchronous rectification stages of DC-DC converters to improve efficiency.
  • Motor Control: Switching element in motor control circuits, providing efficient control of motor speed and torque.
  • Power Supplies: Primary or secondary side switching element in AC-DC power supplies and inverters.
  • Load Switching: High-side or low-side switch for controlling power to various loads.
  • Battery Management Systems: Used in battery charging and discharging circuits.

Features

  • Voltage Rating: 55V Drain-Source Breakdown Voltage (Vdss).
  • Current Rating: 180A Continuous Drain Current (Id).
  • Low On-Resistance: Very low RDS(on) to minimize conduction losses.
  • Fast Switching Speed: Fast switching characteristics for high-frequency operation.
  • Avalanche Rated: Designed to withstand avalanche breakdown events.
  • Operating Temperature: Wide operating temperature range for reliable performance in various environments.
  • Surface Mount Package: Available in a surface mount package for easy PCB assembly.

Benefits

  • High Efficiency: Low RDS(on) and fast switching speed minimize power losses, improving overall efficiency.
  • High Power Density: High current rating and low on-resistance enable high power density designs.
  • Robustness: Avalanche rating and wide operating temperature range ensure reliable operation in demanding applications.
  • Simplified Design: Easy to use in a variety of applications due to its standard characteristics.
  • Compact Size: Surface mount package allows for compact designs.

Additional Details

The NP180N055TUK requires careful thermal management to ensure reliable operation. A suitable heat sink is often necessary for dissipating heat. The device is typically driven with a gate voltage of 10V. Input capacitance and gate charge are important parameters to consider when designing the gate drive circuit. The MOSFET is designed to withstand electrostatic discharge (ESD). It is important to follow Renesas's recommended application notes and design guidelines to ensure proper operation and avoid damage to the device. The device is typically mounted on a PCB using surface mount techniques. Proper biasing is essential for achieving the desired performance characteristics. The NP180N055TUK is a robust and reliable device suitable for demanding high-power switching applications.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2204 $59.0856
34+ $3.4627 $117.7318
52+ $3.3541 $174.4132
72+ $3.2467 $233.7624
93+ $3.1381 $291.8433
124+ $2.8136 $348.8864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess