EN
  • EN
  • DE

BUK7510-100B,127

Part No BUK7510-100B,127
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 75A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Gate Charge 80nC @ 10V
Max Input Capacitance 6773pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 300W (Tc)
Maximum Rds On at Id,Vgs 10 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 1025213-BUK7510-100B,127
Popularity Medium
Supply and Demand Status Balance
Quantity per package 50
Ultra Librarian 3D Model Ultra Librarian BUK7510-100B,127 CAD Model

Description

The BUK7510-100B,127 is an N-channel MOSFET transistor from Nexperia USA Inc..

  • Package: TO-220AB
  • Maximum Power Dissipation: 300W
  • Drain-Source Breakdown Voltage: 100V
  • Maximum Rds On: 10 mOhm @ 25A and 10V
  • Gate-Source Threshold Voltage: 4V @ 1mA
  • Drive Voltage: 10V

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess