Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 800V
Continuous Drain Current at 25°C 17A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 70nC @ 10V
Max Input Capacitance 2070pF @ 50V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 40W (Tc)
Maximum Rds On at Id,Vgs 295 mOhm @ 8.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 088262-STF18NM80
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name STF18NM80
Introduction Date February 25, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian STF18NM80 CAD Model

Description

STF18NM80 - N-Channel MOSFET by STMicroelectronics

The STF18NM80 is a high-performance N-Channel MOSFET designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This power MOSFET is part of STMicroelectronics' MDmesh™ series, which is renowned for its excellent energy efficiency and high switching speeds. The STF18NM80 is specifically engineered to meet the rigorous demands of high-power applications, such as switch-mode power supplies (SMPS), lighting, DC-AC converters, and motor control.

Key Features

  • Advanced Technology: The STF18NM80 utilizes STMicroelectronics' innovative MDmesh™ technology, which combines a vertical structure with a strip layout to deliver low on-resistance and reduced gate charge, enhancing overall performance.
  • High Voltage Capability: With a drain-source voltage (V<sub>DS) of 800V, this MOSFET is capable of handling high voltage applications, providing a wide safety margin for electrical designs.
  • Reduced On-Resistance: The device boasts an exceptionally low on-resistance (R<sub>DS(on)) of typically 0.28 ohms, which minimizes conduction losses and improves efficiency in power conversion applications.
  • High Current Handling: The STF18NM80 can support a continuous drain current (I<sub>D) of up to 18A, making it suitable for high current operations.
  • Improved Switching Performance: The MOSFET features a fast recovery diode, which is optimized for high-frequency switching and reduces switching losses.
  • Robust Package: Encased in a TO-220FP fully molded package, the STF18NM80 is designed for optimal thermal performance and mechanical robustness.

Applications

  • Switch-mode power supplies (SMPS)
  • LED lighting systems
  • DC-AC converters for solar energy systems
  • High-efficiency motor control
  • Power management in computing and telecom systems

The STF18NM80's combination of high voltage capability, low on-resistance, and high current handling makes it an excellent choice for designers looking to optimize their power management systems for efficiency and reliability. STMicroelectronics' commitment to quality ensures that the STF18NM80 delivers consistent performance, making it a preferred component for industry professionals worldwide.

You May Also Be Interested in

International Rectifier
AUTOMOTIVE MOSFET
Need more? Email Us
ECAD model for IRF3808L
Vishay
N-Channel 40-V (D-S) 175C MOSFET
Need more? Email Us
ECAD model for SUP85N04-03
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Need more? Email Us
ECAD model for DMP2066LSN
STMicroelectronics
N - CHANNEL 30V - 0.008ohm - 70A D2PAK STripFET MOSFET PLUS SCHOTTKY RECTIFIER
Need more? Email Us
ECAD model for STB70NFS03L
Infineon Technologies
SIPMOSÒ Power-Transistor Features Enhancement mode Avalanche rated
Need more? Email Us
ECAD model for SPP80P06PG
Fairchild/ON Semiconductor
1000V N-Channel MOSFET
Lowest to $1.8835
ECAD model for FQU2N100
NXP / Nexperia
N-channel TrenchMOS logic level FET
Need more? Email Us
ECAD model for PHP79NQ08LT
Rohm Semiconductor
10V Drive Nch MOSFET
Need more? Email Us
ECAD model for R6020ANJ
NXP / Nexperia
N-channel TrenchMOS transistor Logic level FET
Need more? Email Us
ECAD model for PHP55N03LT

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.5455 $59.0910
5+ $24.2425 $121.2125
7+ $23.4849 $164.3943
9+ $22.7273 $204.5457
12+ $21.9697 $263.6364
16+ $19.6970 $315.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 944 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention