Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1237301-PHP55N03LT
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PHP55N03LT CAD Model

Description

The PHP55N03LT is a high-performance TrenchMOS™ transistor manufactured by NXP Semiconductors, designed specifically for fast switching applications. This power MOSFET is a part of NXP's TrenchMOS portfolio, which is renowned for its low on-state resistance and high efficiency. The device is characterized by its ability to handle high currents and voltages, making it an ideal choice for power regulation and conversion in a variety of electronic circuits.

Key Features

  • Low threshold voltage: The device has a low threshold voltage, which ensures that it can be driven by low-voltage control signals, making it compatible with today's low-voltage microcontrollers and logic devices.
  • High-speed switching: With its fast switching capabilities, the PHP55N03LT minimizes energy loss during power conversion, which is crucial for applications requiring efficient power management.
  • Low on-state resistance (R<sub>DS(on)): The MOSFET's low on-state resistance reduces conduction losses, enhancing overall system efficiency and thermal performance.
  • Robustness: The device is built to withstand high energy pulses in the avalanche and commutation modes, which ensures reliability and longevity in harsh operating conditions.

Applications

The PHP55N03LT is versatile and can be used in a wide range of applications, including:

  • DC/DC converters
  • Power management systems
  • Motor control circuits
  • Automotive applications
  • Switching regulators
  • Power supplies for computer peripherals and servers

Technical Specifications

  • Drain-source voltage (V<sub>DSS): 30V
  • Continuous drain current (I<sub>D): 55A
  • Power dissipation (P<sub>D): 110W
  • Operating temperature range: -55°C to 175°C

In summary, the PHP55N03LT MOSFET from NXP stands out for its efficiency, durability, and high-performance characteristics. It is an excellent choice for designers who require a reliable power transistor that can deliver high currents with minimal losses.

You May Also Be Interested in

Rohm Semiconductor
10V Drive Nch MOSFET
Need more? Email Us
ECAD model for R6020ANJ
Hitachi, Ltd
Silicon N-Channel MOS FET
Lowest to $9.6606
ECAD model for 2SK1154
UTC
7.4A, 650V N-CHANNEL POWER MOSFET
Need more? Email Us
ECAD model for 7N65L
Toshiba Semiconductor and Storage
MOSFETs Silicon N-Channel MOS
Lowest to $0.0741
ECAD model for SSM3K56CT
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Need more? Email Us
ECAD model for DMP2066LSN
Vishay
N-Channel 40-V (D-S) 175C MOSFET
Need more? Email Us
ECAD model for SUM70N04-07L
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $1.7004
ECAD model for BUK9616-75B
Vishay
P-Channel 30-V (D-S) MOSFET
Lowest to $0.2247
ECAD model for SI4835BDY
Vishay
N-Channel 30-V (D-S) MOSFET
Lowest to $2.3881
ECAD model for SI4166DY

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention